SBE™ 320 blue housing is a maximum-size connector housing molded from chemical-resistant PBT, designed for up to 550 amps per pole with silver-plated contacts and up to eight auxiliary power or signal contacts. It meets EN1175:2020 and provides touch-safe operation with IP20 protection. Housings are color-coded by voltage and cannot be mated with SBX™ 350 housings of the same color. The housing supports wire sizes from 1/0 to 350 MCM and is rated for 600 V AC/DC with a maximum operating temperature of 105°C. Mating cycles are rated for 10,000 for power contacts and 10,000 for auxiliary contacts. It complies with UL 94 V-0 flammability rating.
The largest size of SBE®, X, O style housing. SBE® housings are molded from a chemical resistant PBT. SBE®320 and SBX®350 housings of the same Voltage Color Code cannot be mated. SBX®350 housings do not meet EN1175-1 requirements for industrial trucks
SBE320-HSG & SPG-BLUE ROHS COMPLIANT: YES
| Anderson Power Products | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 2-8171G2 | 53H8575 |
| Product Name | Sbe ® 320 Housing, Blue | Sbe320-Hsg & Spg-Blue Rohs Compliant Anderson Power Products |