SBX® 350 orange housing is the largest size of the SBE® and SBX® family, molded from polycarbonate, and designed to accommodate up to two primary power contacts and up to eight auxiliary power or signal contacts. It supports silver-plated wire contacts rated for up to 550 amps per pole and complies with IEC 60529 IP20 touch safety standards. The housing has a mated length of 7.88 inches and a width of 3.28 inches, with a voltage rating of 600 V AC/DC. Color-coded to prevent cross-mating with SBE® housings of identical voltage codes, the SBX® 350 housing does not meet EN1175:2020 requirements for industrial trucks.
SBX®350 Housings The largest size of SBE®, X, O style housing. SBX® housings are molded from PC. SBE®320 and SBX®350 housings of the same Voltage Color Code cannot be mated. SBX®350 housings do not meet EN1175-1 requirements for industrial trucks.
HSG & SPG SBX-350 ORANGE ROHS COMPLIANT: YES
| Anderson Power Products | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 2-7249G7 | 53H8568 |
| Product Name | SBX ® 350 Housing, Orange | Hsg & Spg Sbx-350 Orange Rohs Compliant Anderson Power Products |