Anderson Power Products Plug Shell W/latch, 180Deg, 2-4P, Black; Accessory Type Anderson Power Products 1460G1

Description
PLUG SHELL W/LATCH, 180DEG, 2-4P, BLACK; Accessory Type:Plug Shell with Latch; For Use With:Anderson POWERPOLE PAK PP15 & PP45 Series Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:- RoHS Compliant: Yes
Description
PLUG SHELL W/LATCH, 180DEG, 2-4P, BLACK; Accessory Type:Plug Shell with Latch; For Use With:Anderson POWERPOLE PAK PP15 & PP45 Series Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Plug Shell with latch, 180-degree, 2-4 pole, black is designed for use with Anderson Power Products' POWERPOLE PP15 and PP45 series connectors. This accessory provides a secure connection with a latch mechanism, ensuring reliable performance in various applications. The connector is RoHS compliant, indicating it meets environmental standards. The 180-degree cable exit angle allows for flexible routing of cables, making it suitable for tight spaces. This product is ideal for engineers seeking a robust and compliant solution for their connector needs.

Datasheet Summary
Powered by GS/AI

The Plug Shell with latch, 180-degree, 2-4 pole, black is designed for use with Anderson Power Products' POWERPOLE PP15 and PP45 series connectors. This accessory provides a secure connection with a latch mechanism, ensuring reliable performance in various applications. The connector is RoHS compliant, indicating it meets environmental standards. The 180-degree cable exit angle allows for flexible routing of cables, making it suitable for tight spaces. This product is ideal for engineers seeking a robust and compliant solution for their connector needs.

Suppliers

Company
Product
Description
Supplier Links
Plug Shell W/latch, 180Deg, 2-4P, Black; Accessory Type Anderson Power Products - 41AH6184 - Newark, An Avnet Company
Chicago, IL, United States
Plug Shell W/latch, 180Deg, 2-4P, Black; Accessory Type Anderson Power Products
41AH6184
Plug Shell W/latch, 180Deg, 2-4P, Black; Accessory Type Anderson Power Products 41AH6184
PLUG SHELL W/LATCH, 180DEG, 2-4P, BLACK; Accessory Type:Plug Shell with Latch; For Use With:Anderson POWERPOLE PAK PP15 & PP45 Series Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:- RoHS Compliant: Yes

PLUG SHELL W/LATCH, 180DEG, 2-4P, BLACK; Accessory Type:Plug Shell with Latch; For Use With:Anderson POWERPOLE PAK PP15 & PP45 Series Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 41AH6184
Product Name Plug Shell W/latch, 180Deg, 2-4P, Black; Accessory Type Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 125 mm (4.92 inch)
Bearing Bore / Ring O.D. 4.33 inch (110 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details