Anderson Power Products Punches & Dies 1389G5

Description
Punches & Dies SB175/PP180 LOCATOR FOR 4 AWG CONTACT
Datasheet
Description
Punches & Dies SB175/PP180 LOCATOR FOR 4 AWG CONTACT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Punches & Dies
1389G5
Punches & Dies 1389G5
Punches & Dies SB175/PP180 LOCATOR FOR 4 AWG CONTACT

Punches & Dies SB175/PP180 LOCATOR FOR 4 AWG CONTACT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Punches
Product Number 1389G5
Product Name Punches & Dies
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 8754752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.0625 to 0.1562 inch (1.59 to 3.97 mm)
Overall Length 4.13 inch (105 mm)
View Details
109 - Pin punches - 70090008 - Stahlwille North America
Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.3937 inch (10 mm)
View Details
Depaneling Punch for Odd Shape Tab Routed Panels - N400 - FKN Systek, Inc.
Specs
Type Ejector
Shapes Reactangle
View Details
Round Punches -  - icotek GmbH
icotek GmbH
Specs
Type Regular / Solid Punch
Shapes Round
Shank Diameter 0.6378 to 2.5 inch (16.2 to 63.5 mm)
View Details