Silver Contact Plating, Loose Piece Contact Style, Powerpole® 180 A Series Contact
Powerpole® connector modules feature a single pole, genderless connector half. This module consists of a color-coded housing and a silver-plated, crimp-type contact. The module is designed to mate with another identical module. The housing is durable, high-impact resistant polycarbonate (UL94V rated resin). An internal stainless steel leaf spring forces contacts to maintain constant pressure. The contacts are sold separately and are made from highly conductive silver-plated copper. UL recognized file No. E26226. CSA certified file No. LR25154. Powerpole® is a registered trademark of Anderson Power Products.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | 70161955 |
| Product Name | Contact; Loose Piece; 180 A; Silver; 2 AWG; 8.6 mm; 33.6 sq. mm |
| North American | 2 AWG |