25 AMP VERTICAL LOW DETENT PCB CONTACT 44.70MM LENGTH
CONTACT, 1.7AWG, THROUGH HOLE; Product Range:PCB Powerpole Series; Contact Gender:Socket; Contact Termination Type:Through Hole; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:-; Contact Current:25A RoHS Compliant: Yes
| Anderson Power Products | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1377G4-BK | 1377G4-BK | 29C5345 |
| Product Name | Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent | Contacts | Contact, 1.7Awg, Through Hole; Product Range Anderson Power Products |
| Current Rating | 45.0 to 55.0 amps | 25.0 amps |