Anderson Power Products Heavy Duty Power Connectors 1377g16-bk

Description
Heavy Duty Power Connectors R/A PCB CONT 25A LD 0.72" - BULK
Description
Heavy Duty Power Connectors R/A PCB CONT 25A LD 0.72" - BULK

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Heavy Duty Power Connectors
1377g16-bk
Heavy Duty Power Connectors 1377g16-bk
Heavy Duty Power Connectors R/A PCB CONT 25A LD 0.72" - BULK

Heavy Duty Power Connectors R/A PCB CONT 25A LD 0.72" - BULK

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Power Connectors
Product Number 1377g16-bk
Product Name Heavy Duty Power Connectors
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Swiss Black 10A/250V Socket - 88052041 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 13
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Locking Outlet, 30 Amp 125 Volt L5-30R for Special Purpose - L0530RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details