Blade Contact 6 AWG Crimp Non-Gendered Silver
CONTACT, 6AWG, CRIMP; Product Range:Powerpole PP180 Series; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Max:6AWG; Contact Plating:Silver Plated Contacts; For Use With:Anderson Powerpole PP180 Series Power ContactsRoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2243-1348-ND | 1348 | 41AH6175 |
| Product Name | Blade Type Power Connector Contacts | Contacts | Contact, 6Awg, Crimp; Product Range Anderson Power Products |
| Contact Size (AWG) | 6 AWG | ? to 6 AWG |