The 1339G5 is a silver-plated copper alloy contact designed for SBS50 and SBS75X terminals, accepting 8 AWG wire with a bore diameter of 0.19 inches (4.7 mm). It has a molded body with a length of 39.4 mm ±1.5 mm and a height of 1.55 mm ±0.06 mm. The contact features a machined surface finish.
Standard AWG 8 10mm²** Also found in: /SBS 50/SBS 75G/SBS 75X
| Anderson Power Products | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 1339g5 |
| Product Name | SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² |
| Current Rating | 50.0 to 120.0 amps |