Anderson Power Products Contact, Tab, Crimp, 6Awg; Product Range Anderson Power Products 1339G1-BK

Description
CONTACT, TAB, CRIMP, 6AWG; Product Range:SBE 80/SBO 60 Series; Contact Plating:Silver; Contact Material:-; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:6AWG RoHS Compliant: Yes
Datasheet
Description
CONTACT, TAB, CRIMP, 6AWG; Product Range:SBE 80/SBO 60 Series; Contact Plating:Silver; Contact Material:-; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:6AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Tab, Crimp, 6Awg; Product Range Anderson Power Products - 26Y5407 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Tab, Crimp, 6Awg; Product Range Anderson Power Products
26Y5407
Contact, Tab, Crimp, 6Awg; Product Range Anderson Power Products 26Y5407
CONTACT, TAB, CRIMP, 6AWG; Product Range:SBE 80/SBO 60 Series; Contact Plating:Silver; Contact Material:-; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:6AWG RoHS Compliant: Yes

CONTACT, TAB, CRIMP, 6AWG; Product Range:SBE 80/SBO 60 Series; Contact Plating:Silver; Contact Material:-; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:6AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 26Y5407
Product Name Contact, Tab, Crimp, 6Awg; Product Range Anderson Power Products
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1-2141857-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Tungsten Filaments - 0482020 - 0482020 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Type Cathodic Emitters / Filaments
View Details
2 suppliers