Anderson Power Products Connector; Powerpole Auxiliary; 15 A; 16/20 AWG 1332-BK

Description
16⁄20 AWG , SBE® 700 Powerpole Auxiliary Connectors Powerpole Modular Connector, Powerpole Auxiliary, Individual Contact, 15 A 16/20 AWG Molded -in dovetails lock modules into multipole units If broken under load arcing, is confined to tip, a non-conducting area Detent keeps connectors mated and provides quick break snap action upon disconnect Stainless steel leaf spring provides constant contact pressure Rugged lightweight polycarbonate housing Wiping action on make and break keeps conducting surfaces clear Low resistance silver-plated copper contacts 0.32" × 0.32" × 0.97" Housing 1.63" Length for a Mated Set
Description
16⁄20 AWG , SBE® 700 Powerpole Auxiliary Connectors Powerpole Modular Connector, Powerpole Auxiliary, Individual Contact, 15 A 16/20 AWG Molded -in dovetails lock modules into multipole units If broken under load arcing, is confined to tip, a non-conducting area Detent keeps connectors mated and provides quick break snap action upon disconnect Stainless steel leaf spring provides constant contact pressure Rugged lightweight polycarbonate housing Wiping action on make and break keeps conducting surfaces clear Low resistance silver-plated copper contacts 0.32" × 0.32" × 0.97" Housing 1.63" Length for a Mated Set

Suppliers

Company
Product
Description
Supplier Links
Connector; Powerpole Auxiliary; 15 A; 16/20 AWG - 70162016 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Powerpole Auxiliary; 15 A; 16/20 AWG
70162016
Connector; Powerpole Auxiliary; 15 A; 16/20 AWG 70162016
16⁄20 AWG , SBE® 700 Powerpole Auxiliary Connectors Powerpole Modular Connector, Powerpole Auxiliary, Individual Contact, 15 A 16/20 AWG Molded -in dovetails lock modules into multipole units If broken under load arcing, is confined to tip, a non-conducting area Detent keeps connectors mated and provides quick break snap action upon disconnect Stainless steel leaf spring provides constant contact pressure Rugged lightweight polycarbonate housing Wiping action on make and break keeps conducting surfaces clear Low resistance silver-plated copper contacts 0.32" × 0.32" × 0.97" Housing 1.63" Length for a Mated Set

16⁄20 AWG , SBE® 700 Powerpole Auxiliary Connectors
Powerpole Modular Connector, Powerpole Auxiliary, Individual Contact, 15 A 16/20 AWG

  • Molded -in dovetails lock modules into multipole units
  • If broken under load arcing, is confined to tip, a non-conducting area
  • Detent keeps connectors mated and provides quick break snap action upon disconnect
  • Stainless steel leaf spring provides constant contact pressure
  • Rugged lightweight polycarbonate housing
  • Wiping action on make and break keeps conducting surfaces clear
  • Low resistance silver-plated copper contacts
  • 0.32" × 0.32" × 0.97" Housing
  • 1.63" Length for a Mated Set
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70162016
Product Name Connector; Powerpole Auxiliary; 15 A; 16/20 AWG
North American ? to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

8101 Nailclip on 0.080″ Pin Adapter - 8101 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers