The 1328G1-BK is a PP180 Powerpole® contact rated for 2/0 AWG (67.4 mm²) wire, with silver plating and a low retention force of 170 lbf (756 N). It is compatible with H02, H03, and H06 insert arrangements and supports up to 260 amperes when used in a panel mount receptacle to plug configuration. The contact operates from -20°C to 105°C and meets UL94 V-0 flammability requirements. This contact is part of the Powerpole® series that pairs with SPEC Pak® High Power shells (IP68 sealed) for harsh environments.
PP180 Silver Plated Wire Contacts Silver plated contacts offer superior electrical performance and durability up to 10,000 mating cycles. New contacts for 2/0 to 3/0 AWG (70 to 85 mm²) offer extended capability in the same housings. See Reducing bushings
Blade Contact 2/0 AWG Crimp Non-Gendered Silver
CONTACT, 00AWG, CRIMP; Product Range:SB175 Series; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Max:00AWG; Contact Plating:Silver Plated Contacts; For Use With:Anderson SB175 Series Housing Connectors RoHS Compliant: Yes
| Anderson Power Products | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1328G1-BK | 1328G1-BK | 2243-1328G1-BK-ND | 71R7253 |
| Product Name | Powerpole ® 180 Contact for 2/0 AWG Cable Silver Plated Wire Contact | Contacts | Blade Type Power Connector Contacts | Contact, 00Awg, Crimp; Product Range Anderson Power Products |
| Mounting | Inline, Panel/Bulkhead |