The PP15/45 series includes standard housings with an open interface, available in brown with part number 1327G21, supporting wire sizes from 20 to 10 AWG (0.75 to 6 mm²) and rated for up to 55 amps per pole. The housing does not mate with finger proof variants and complies with UL1977 section 10.2 and IP20 when used with finger proof housings, though the standard housing itself has no such rating. Dimensions for standard housings are consistent across colors, with a mated length of 41.2 mm and a height of 24.6 mm.
This original housing design has an open interface and is available in a wide array of colors. Will not mate with finger proof housings. Brown
PP15/30 HSG BROWN ROHS COMPLIANT: YES
| Anderson Power Products | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1327G21 | 89M2894 |
| Product Name | Powerpole ® 15-45 Standard Housings Brown | Pp15/30 Hsg Brown Rohs Compliant Anderson Power Products |
| Current Rating | 45.0 to 55.0 amps |