Anderson Power Products Plug/rcpt Housing, 1Pos, Pc, Grey; Product Range Anderson Power Products 1327G18

Description
PLUG/RCPT HOUSING, 1POS, PC, GREY; Product Range:Powerpole PP15-45 Series; Gender:Plug, Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:Anderson Powerpole PP15-45 Series Power Contacts RoHS Compliant: Yes
Datasheet
Description
PLUG/RCPT HOUSING, 1POS, PC, GREY; Product Range:Powerpole PP15-45 Series; Gender:Plug, Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:Anderson Powerpole PP15-45 Series Power Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/rcpt Housing, 1Pos, Pc, Grey; Product Range Anderson Power Products - 41AH6161 - Newark, An Avnet Company
Chicago, IL, United States
Plug/rcpt Housing, 1Pos, Pc, Grey; Product Range Anderson Power Products
41AH6161
Plug/rcpt Housing, 1Pos, Pc, Grey; Product Range Anderson Power Products 41AH6161
PLUG/RCPT HOUSING, 1POS, PC, GREY; Product Range:Powerpole PP15-45 Series; Gender:Plug, Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:Anderson Powerpole PP15-45 Series Power Contacts RoHS Compliant: Yes

PLUG/RCPT HOUSING, 1POS, PC, GREY; Product Range:Powerpole PP15-45 Series; Gender:Plug, Receptacle; No. of Positions:1Positions; Pitch Spacing:-; For Use With:Anderson Powerpole PP15-45 Series Power Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 41AH6161
Product Name Plug/rcpt Housing, 1Pos, Pc, Grey; Product Range Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details