The PP15/45 series includes standard housings for wire-to-wire or wire-to-board applications, supporting wire sizes from 20 to 10 AWG (0.75 to 6 mm²) with a current rating up to 55 amps per pole. The orange housing, part number 1327G17, is one of multiple color variants with an open interface incompatible with finger-proof housings. Dimensions are consistent across standard housings: 8.4 mm width, 24.6 mm length, and 7.9 mm height. It meets UL1977 section 10.2 and is rated IP20. The housing does not mate with finger-proof designs.
This original housing design has an open interface and is available in a wide array of colors. Will not mate with finger proof housings. Orange
| Anderson Power Products | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1327G17 | 1327G17 |
| Product Name | Powerpole ® 15-45 Standard Housings Orange | Power Connectors |
| Current Rating | 45.0 to 55.0 amps |