Anderson Power Products Blade Type Power Connectors 1320G3

Description
PP120-CONN-RED
Datasheet
Description
PP120-CONN-RED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blade Type Power Connectors - 1320G3 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1320G3
Blade Type Power Connectors 1320G3
PP120-CONN-RED

PP120-CONN-RED

Supplier's Site Datasheet
Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products - 66F3886 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products
66F3886
Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products 66F3886
PLUG & SOCKET CONNECTOR, PLUG, 1POS; Product Range:PP120 Powerpole Series; No. of Contacts:1Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:Red RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 1POS; Product Range:PP120 Powerpole Series; No. of Contacts:1Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:Red RoHS Compliant: Yes

Supplier's Site
Pp120 Conn Red Rohs Compliant Anderson Power Products - 72M5033 - Newark, An Avnet Company
Chicago, IL, United States
Pp120 Conn Red Rohs Compliant Anderson Power Products
72M5033
Pp120 Conn Red Rohs Compliant Anderson Power Products 72M5033
PP120 CONN RED ROHS COMPLIANT: YES

PP120 CONN RED ROHS COMPLIANT: YES

Supplier's Site
Connector, Power; UL 94V-0; 0.6 in.; Red - 70162316 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Power; UL 94V-0; 0.6 in.; Red
70162316
Connector, Power; UL 94V-0; 0.6 in.; Red 70162316
PP120 Powerpole® Power Connector, 0.6 in. (Max.) Dia. Insulation Wire Flat wiping contact system is minimal contact resistance at high current, wiping action cleans contact surface during connection⁄disconnec tion Colored modular housings is provides visual identification of proper mating connector Molded-in dovetails secures individual connectors into "keyed" assemblies which prevents misconnection with similar configurations It provide reliability, flexibility and safety installation and maintenance. Powerpoles are stackable and color-coded for easy customization into multipole blocks. Voltage is 600 V continuous AC and DC operation.

PP120 Powerpole® Power Connector, 0.6 in. (Max.) Dia. Insulation Wire

  • Flat wiping contact system is minimal contact resistance at high current, wiping action cleans contact surface during connection⁄disconnection
  • Colored modular housings is provides visual identification of proper mating connector
  • Molded-in dovetails secures individual connectors into "keyed" assemblies which prevents misconnection with similar configurations
    It provide reliability, flexibility and safety installation and maintenance. Powerpoles are stackable and color-coded for easy customization into multipole blocks. Voltage is 600 V continuous AC and DC operation.
Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1320G3 66F3886 72M5033 70162316
Product Name Blade Type Power Connectors Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products Pp120 Conn Red Rohs Compliant Anderson Power Products Connector, Power; UL 94V-0; 0.6 in.; Red
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details