Anderson Power Products Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts 1307

Description
Silver Plated Wire Contacts – Low Mating Force 6 AWG Also found in: /Powerpole® 75/SB 50
Request a Quote
Description
Silver Plated Wire Contacts – Low Mating Force 6 AWG Also found in: /Powerpole® 75/SB 50
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Silver plated wire contacts for use with Powerpole® 75 housings, rated for 6 AWG (13.3 mm²) wire, with a low mating force. The contact is designed for applications requiring up to 80 amps at 600 volts DC/AC, with a contact resistance of 0.200 milliohms on average, and is compatible with the SPEC Pak® Mid Power environmental housing system. The contact operates from -40°C to 105°C and supports up to 1,500 mating cycles. The contact is rated for IP68 environmental sealing when assembled in the appropriate housing.

Datasheet Summary
Powered by GS/AI

Silver plated wire contacts for use with Powerpole® 75 housings, rated for 6 AWG (13.3 mm²) wire, with a low mating force. The contact is designed for applications requiring up to 80 amps at 600 volts DC/AC, with a contact resistance of 0.200 milliohms on average, and is compatible with the SPEC Pak® Mid Power environmental housing system. The contact operates from -40°C to 105°C and supports up to 1,500 mating cycles. The contact is rated for IP68 environmental sealing when assembled in the appropriate housing.

Suppliers

Company
Product
Description
Supplier Links
Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307 - Anderson Power Products
Sterling, MA, United States
Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts
1307
Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts 1307
Silver Plated Wire Contacts – Low Mating Force 6 AWG Also found in: /Powerpole® 75/SB 50

Silver Plated Wire Contacts – Low Mating Force 6 AWG Also found in: /Powerpole® 75/SB 50

Supplier's Site Datasheet
Swedesboro, NJ, United States
Contacts
1307
Contacts 1307
PP75/SB50-CNT-#6-LO- DETENT

PP75/SB50-CNT-#6-LO-DETENT

Buy Now
Contact, 6Awg, Crimp; Product Range Anderson Power Products - 41AH6150 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 6Awg, Crimp; Product Range Anderson Power Products
41AH6150
Contact, 6Awg, Crimp; Product Range Anderson Power Products 41AH6150
CONTACT, 6AWG, CRIMP; Product Range:Powerpole PP75 Series; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Max:6AWG; Contact Plating:-; For Use With:Anderson Powerpole PP75 Series Housing Connectors RoHS Compliant: Yes

CONTACT, 6AWG, CRIMP; Product Range:Powerpole PP75 Series; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Max:6AWG; Contact Plating:-; For Use With:Anderson Powerpole PP75 Series Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Pp75 Sb50 Cnt #6 Low Detent Rohs Compliant Anderson Power Products - 63M4064 - Newark, An Avnet Company
Chicago, IL, United States
Pp75 Sb50 Cnt #6 Low Detent Rohs Compliant Anderson Power Products
63M4064
Pp75 Sb50 Cnt #6 Low Detent Rohs Compliant Anderson Power Products 63M4064
PP75 SB50 CNT #6 LOW DETENT ROHS COMPLIANT: YES

PP75 SB50 CNT #6 LOW DETENT ROHS COMPLIANT: YES

Supplier's Site
Blade Type Power Connector Contacts - 1307 - ODG (Origin Data Global)
Shenzhen, China
Blade Type Power Connector Contacts
1307
Blade Type Power Connector Contacts 1307
PP75/SB50-CONTACT-#6 -LOW DETENT

PP75/SB50-CONTACT-#6-LOW DETENT

Supplier's Site Datasheet

Technical Specifications

  Anderson Power Products Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1307 1307 41AH6150 63M4064 1307
Product Name Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts Contacts Contact, 6Awg, Crimp; Product Range Anderson Power Products Pp75 Sb50 Cnt #6 Low Detent Rohs Compliant Anderson Power Products Blade Type Power Connector Contacts
Mounting Inline, Panel/Bulkhead
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Housings - 1381-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
5 suppliers
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers