Anderson Power Products Contact, PowerPole; Loose Piece - Low Detent; 75 A; Silver; 6 AWG; 5.5 mm 1307-BK

Description
Silver Plating, 6 AWG, 5.5 mm Diameter, Powerpole® 75 Amp Contact Powerpole® connector modules feature a single pole, genderless connector half. This module consists of a color-coded housing and a silver-plated, crimp-type contact. The module is designed to mate with another identical module. The housing is durable, high-impact resistant polycarbonate (UL94V rated resin). An internal stainless steel leaf spring forces contacts to maintain constant pressure. The contacts are sold separately and are made from highly conductive silver-plated copper. UL recognized file No. E26226. CSA certified file No. LR25154. Powerpole® is a registered trademark of Anderson Power Products. 0.63" × 0.63" × 1.88" Housing 3.20" Length for Mated Set
Description
Silver Plating, 6 AWG, 5.5 mm Diameter, Powerpole® 75 Amp Contact Powerpole® connector modules feature a single pole, genderless connector half. This module consists of a color-coded housing and a silver-plated, crimp-type contact. The module is designed to mate with another identical module. The housing is durable, high-impact resistant polycarbonate (UL94V rated resin). An internal stainless steel leaf spring forces contacts to maintain constant pressure. The contacts are sold separately and are made from highly conductive silver-plated copper. UL recognized file No. E26226. CSA certified file No. LR25154. Powerpole® is a registered trademark of Anderson Power Products. 0.63" × 0.63" × 1.88" Housing 3.20" Length for Mated Set

Suppliers

Company
Product
Description
Supplier Links
Contact, PowerPole; Loose Piece - Low Detent; 75 A; Silver; 6 AWG; 5.5 mm - 70161966 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contact, PowerPole; Loose Piece - Low Detent; 75 A; Silver; 6 AWG; 5.5 mm
70161966
Contact, PowerPole; Loose Piece - Low Detent; 75 A; Silver; 6 AWG; 5.5 mm 70161966
Silver Plating, 6 AWG, 5.5 mm Diameter, Powerpole® 75 Amp Contact Powerpole® connector modules feature a single pole, genderless connector half. This module consists of a color-coded housing and a silver-plated, crimp-type contact. The module is designed to mate with another identical module. The housing is durable, high-impact resistant polycarbonate (UL94V rated resin). An internal stainless steel leaf spring forces contacts to maintain constant pressure. The contacts are sold separately and are made from highly conductive silver-plated copper. UL recognized file No. E26226. CSA certified file No. LR25154. Powerpole® is a registered trademark of Anderson Power Products. 0.63" × 0.63" × 1.88" Housing 3.20" Length for Mated Set

Silver Plating, 6 AWG, 5.5 mm Diameter, Powerpole® 75 Amp Contact
Powerpole® connector modules feature a single pole, genderless connector half. This module consists of a color-coded housing and a silver-plated, crimp-type contact. The module is designed to mate with another identical module. The housing is durable, high-impact resistant polycarbonate (UL94V rated resin). An internal stainless steel leaf spring forces contacts to maintain constant pressure. The contacts are sold separately and are made from highly conductive silver-plated copper. UL recognized file No. E26226. CSA certified file No. LR25154. Powerpole® is a registered trademark of Anderson Power Products.

  • 0.63" × 0.63" × 1.88" Housing
  • 3.20" Length for Mated Set
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70161966
Product Name Contact, PowerPole; Loose Piece - Low Detent; 75 A; Silver; 6 AWG; 5.5 mm
North American 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Lug; Power Feed; 2.32 in.; 0.63 in.; ULListed, CE Marked - 70077080 - Allied Electronics, Inc.
Specs
Terminal Type Wire Lug
Material Brass
Features Insulated
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Keystone Electronics Corp.
View Details