Powerpole™ 30 ground socket contact for 10 AWG (5.3 mm²) wire, tin-plated, designed for make-first/break-las
Powerpole® 30 Make First/Break Last Ground Socket crimp, Tin, 30 amp
CONTACT, SOCKET, 10AWG, CRIMP; Product Range:PP30 Powerpole Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; For Use With:PP30 Powerpole Series Connectors RoHS Compliant: Yes
| Anderson Power Products | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1232G1 | 08AK8727 |
| Product Name | Powerpole ® 30 Gnd Socket, Crimp, Tin | Contact, Socket, 10Awg, Crimp; Product Range Anderson Power Products |
| Termination | Crimp |