Anderson Power Products 24 – 20 AWG (.50-.25mm²) Flanged Pin Contact 116131P1

Description
24 – 20 AWG (.50-.25mm²) Flanged Pin Contact
Request a Quote
Description
24 – 20 AWG (.50-.25mm²) Flanged Pin Contact
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 116131P1 is a flanged pin contact for auxiliary circuits, rated for 20 to 24 AWG (0.50 to 0.25 mm²) wire, designed for use in 6 Pole Mini SPEC Pak® waterproof connectors. It supports up to 10,000 mating cycles and is constructed with copper alloy overlaid with gold over nickel for corrosion resistance and reliable electrical performance. The contact withstands a pullout force of 8 lbs (36 N) when crimped, as specified in crimp documentation 1S6910. It operates within a temperature range of -20°C to 105°C (-4°F to 221°F) and complies with the electrical and environmental performance of the Mini SPEC Pak® series, including IP68 sealing in mated condition. The contact mates with corresponding flanged socket contacts in 6-pole housings rated for 600V and 50A maximum power, with auxiliary circuits supporting up to 2A.

Datasheet Summary
Powered by GS/AI

The 116131P1 is a flanged pin contact for auxiliary circuits, rated for 20 to 24 AWG (0.50 to 0.25 mm²) wire, designed for use in 6 Pole Mini SPEC Pak® waterproof connectors. It supports up to 10,000 mating cycles and is constructed with copper alloy overlaid with gold over nickel for corrosion resistance and reliable electrical performance. The contact withstands a pullout force of 8 lbs (36 N) when crimped, as specified in crimp documentation 1S6910. It operates within a temperature range of -20°C to 105°C (-4°F to 221°F) and complies with the electrical and environmental performance of the Mini SPEC Pak® series, including IP68 sealing in mated condition. The contact mates with corresponding flanged socket contacts in 6-pole housings rated for 600V and 50A maximum power, with auxiliary circuits supporting up to 2A.

Suppliers

Company
Product
Description
Supplier Links
24 – 20 AWG (.50-.25mm²) Flanged Pin Contact - 116131P1 - Anderson Power Products
Sterling, MA, United States
24 – 20 AWG (.50-.25mm²) Flanged Pin Contact
116131P1
24 – 20 AWG (.50-.25mm²) Flanged Pin Contact 116131P1
24 – 20 AWG (.50-.25mm²) Flanged Pin Contact

24 – 20 AWG (.50-.25mm²) Flanged Pin Contact

Supplier's Site Datasheet

Technical Specifications

  Anderson Power Products
Product Category Electrical Connectors
Product Number 116131P1
Product Name 24 – 20 AWG (.50-.25mm²) Flanged Pin Contact
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical - 1335G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Connectors - 1320 - Powell Electronics, Inc.
Anderson Power Products
View Details
5 suppliers