ICP DAS USA, INC.
DP-660 -- POWER SUPPLY,DIN RAIL MOUNT, 24VDC / 2.5 A, 5 VDC / .05A
ICP DAS USA, Inc.
POWER SUPPLY,DIN RAIL MOUNT, 24VDC / 2.5 A, 5 VDC / .05A
DP-660
Description
Robust and Compact
Easy-to-Install with DIN-Rail Mount
Industrial Operating Temperature: 0 to +70°C
Industrial Storage Temperature: –20 to +80°C
Description
Robust and Compact
Easy-to-Install with DIN-Rail Mount
Industrial Operating Temperature: 0 to +70°C
Industrial Storage Temperature: –20 to +80°C
Suppliers
POWER SUPPLY,DIN RAIL MOUNT, 24VDC / 2.5 A, 5 VDC / .05A
70039265
Robust and Compact
Easy-to-Install with DIN-Rail Mount
Industrial Operating Temperature: 0 to +70°C
Industrial Storage Temperature: –20 to +80°C
- Robust and Compact
- Easy-to-Install with DIN-Rail Mount
- Industrial Operating Temperature: 0 to +70°C
- Industrial Storage Temperature: –20 to +80°C
Supplier's Site
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
70039265 |
|
Product Name
|
POWER SUPPLY,DIN RAIL MOUNT, 24VDC / 2.5 A, 5 VDC / .05A |
|
Type
|
DC Power Supply
|
|
Technology
|
Switching Power Supply
|
|
Form Factor
|
DIN Rail
|
|
Applications
|
Industrial
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
DC Power Supply
Technology
Switching Power Supply
DC Output Voltage
60.0 volts
View Details
Type
DC Power Supply
Technology
Switching Power Supply
Regulatory Compliance
UL 60950-1, (Insulation Class -1)
View Details
3 suppliers
Siglent Technologies NA, Inc.
Type
DC Power Supply
Technology
Switching Power Supply
Form Factor
Desktop / Free Standing
View Details
Type
DC Power Supply
Form Factor
Desktop / Free Standing
DC Output Voltage
30.0 volts
View Details