icotek GmbH Cable Grommets KT 4

Description
Cable grommet small ø4-5mm
Request a Quote
Description
Cable grommet small ø4-5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 2837605 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
2837605
Cable Grommets 2837605
Cable grommet small ø4-5mm

Cable grommet small ø4-5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 2837605
Product Name Cable Grommets
Material Other; Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-C7-11 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Spring-Fast Grommet Edging: High Heat Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1299 inch (0.5000 to 3.3 mm)
View Details
Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Cable Grommets - 8659739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Inside Diameter 0.0945 inch (2.4 mm)
Groove Width 0.0787 to 0.0945 inch (2 to 2.4 mm)
Material Plastic; Other; Polyethylene
View Details