icotek GmbH Cable Grommets KT 2/7

Description
Cable grommet small 2xø7-8mm
Request a Quote
Description
Cable grommet small 2xø7-8mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 2837601 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
2837601
Cable Grommets 2837601
Cable grommet small 2xø7-8mm

Cable grommet small 2xø7-8mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 2837601
Product Name Cable Grommets
Material Other; Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Grommets for Holes in Sheet Metal - GRO-3/4-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6500 inch (16.51 mm)
View Details
Cable Grommets - 2691837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.1102 inch (2.8 mm)
Material Other; Polyvinyl Chloride
View Details
Spring-Fast Grommet Edging: SL Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details