icotek GmbH Corrugated Conduits CONFIX WS

Description
Parallel corrugated conduits for cable routing are used where cables have to be protected from mechanical damage or certain weather conditions. icotek is providing suitable conduits in sizes NW 7.5, 8.5, 10, 13, 17, 23, 29, 37, and 50. Conduits from size NW 13 can be mounted with CONFIX FWS bulkhead fittings. Parallel corrugated conduits are available in three different versions: CONFIX WS-PAL (light): Polyamide conduit for high mechanical requirements (e.g. engine compartments, car bodies, construction machines, shipbuilding, rail transportation technology, electronic enclosures). CONFIX WS-PA: Polyamide conduit for high mechanical requirements (e.g. engine compartments, car bodies, construction machines, shipbuilding, rail transportation technology, electronic enclosures). CONFIX WS-PP: Polypropylene conduit for use in engine compartments, car bodies and for static installation at machinery and plant engineering.
Description
Parallel corrugated conduits for cable routing are used where cables have to be protected from mechanical damage or certain weather conditions. icotek is providing suitable conduits in sizes NW 7.5, 8.5, 10, 13, 17, 23, 29, 37, and 50. Conduits from size NW 13 can be mounted with CONFIX FWS bulkhead fittings. Parallel corrugated conduits are available in three different versions: CONFIX WS-PAL (light): Polyamide conduit for high mechanical requirements (e.g. engine compartments, car bodies, construction machines, shipbuilding, rail transportation technology, electronic enclosures). CONFIX WS-PA: Polyamide conduit for high mechanical requirements (e.g. engine compartments, car bodies, construction machines, shipbuilding, rail transportation technology, electronic enclosures). CONFIX WS-PP: Polypropylene conduit for use in engine compartments, car bodies and for static installation at machinery and plant engineering.

Suppliers

Company
Product
Description
Supplier Links
Corrugated Conduits - CONFIX WS - icotek GmbH
Eschach, Germany
Corrugated Conduits
CONFIX WS
Corrugated Conduits CONFIX WS
Parallel corrugated conduits for cable routing are used where cables have to be protected from mechanical damage or certain weather conditions. icotek is providing suitable conduits in sizes NW 7.5, 8.5, 10, 13, 17, 23, 29, 37, and 50. Conduits from size NW 13 can be mounted with CONFIX FWS bulkhead fittings. Parallel corrugated conduits are available in three different versions: CONFIX WS-PAL (light): Polyamide conduit for high mechanical requirements (e.g. engine compartments, car bodies, construction machines, shipbuilding, rail transportation technology, electronic enclosures). CONFIX WS-PA: Polyamide conduit for high mechanical requirements (e.g. engine compartments, car bodies, construction machines, shipbuilding, rail transportation technology, electronic enclosures). CONFIX WS-PP: Polypropylene conduit for use in engine compartments, car bodies and for static installation at machinery and plant engineering.

Parallel corrugated conduits for cable routing are used where cables have to be protected from mechanical damage or certain weather conditions. icotek is providing suitable conduits in sizes NW 7.5, 8.5, 10, 13, 17, 23, 29, 37, and 50. Conduits from size NW 13 can be mounted with CONFIX FWS bulkhead fittings. Parallel corrugated conduits are available in three different versions:

  • CONFIX WS-PAL (light): Polyamide conduit for high mechanical requirements (e.g. engine compartments, car bodies, construction machines, shipbuilding, rail transportation technology, electronic enclosures).
  • CONFIX WS-PA: Polyamide conduit for high mechanical requirements (e.g. engine compartments, car bodies, construction machines, shipbuilding, rail transportation technology, electronic enclosures).
  • CONFIX WS-PP: Polypropylene conduit for use in engine compartments, car bodies and for static installation at machinery and plant engineering.
Supplier's Site

Technical Specifications

  icotek GmbH
Product Category Electrical Conduit
Product Number CONFIX WS
Product Name Corrugated Conduits
Material Polyamide, Polypropylene
Flexibility Flexible
Size 0.3898 to 2.13 inch (9.9 to 54 mm)
Units Metric Size
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Conduit - 5132382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Conduit Type Contractor pack
View Details
Type LNMP - Continuous Flex Non Metallic Conduit -  - Electri-Flex Company
Specs
Material PVC & CPVC
Size 0.5000 inch (12.7 mm)
Units English Size
View Details