icotek GmbH Cable Grommets BTG

Description
Dummy Grommet/Large
Request a Quote
Description
Dummy Grommet/Large
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 2836765 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
2836765
Cable Grommets 2836765
Dummy Grommet/Large

Dummy Grommet/Large

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 2836765
Product Name Cable Grommets
Material Other; Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Grommets for Holes in Sheet Metal - GRO-1/2-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4100 inch (10.41 mm)
View Details
Cable Grommets - 401949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.6260 inch (15.9 mm)
Groove Width 0.0591 to 0.0787 inch (1.5 to 2 mm)
View Details
Spring-Fast Grommet Edging: SL Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details