icotek Corp EMC-KEL-DS | Split EMC Cable Entry Frames- for Shielding Cables with Connectors / IP55 99411

Description
The EMC cable entry frame EMC-KEL-DS has been metallized (galvanize coated) to create a conductive surface. The front cable grommet (KT) is used for strain relief and cable sealing on the cable jacket. The cable shield is contacted over 360° via the rear conductive grommet (EMC-KT). The EMC-KEL-DS frames match exactly the cut-out dimensions for 24-pin standard industrial connectors. Either a cut-out of 36 mm or 46 mm in height can be chosen depending on the cables being routed. The contact between the EMC-KEL-DS and the conductive housing wall is realized via the included conductive flat gasket. It is also possible to integrate threaded bushings. Please ask us about your desired variant. The version with threaded bushings enables the cable entry frame to be screwed onto the housing from the inside out. This protects against vandalism and tampering with the housing from the outside. Advantages & Benefits Both conducted and field-bound disturbances can be reliably diverted Strain relief and sealing are separated from the EMC contact Scratch-resistant surface Contacting the cable shield over 360° EMC grommets made entirely from conductive elastomer Very good dissipation values Very good shielding effect with regard to EMC tightness
Datasheet
Description
The EMC cable entry frame EMC-KEL-DS has been metallized (galvanize coated) to create a conductive surface. The front cable grommet (KT) is used for strain relief and cable sealing on the cable jacket. The cable shield is contacted over 360° via the rear conductive grommet (EMC-KT). The EMC-KEL-DS frames match exactly the cut-out dimensions for 24-pin standard industrial connectors. Either a cut-out of 36 mm or 46 mm in height can be chosen depending on the cables being routed. The contact between the EMC-KEL-DS and the conductive housing wall is realized via the included conductive flat gasket. It is also possible to integrate threaded bushings. Please ask us about your desired variant. The version with threaded bushings enables the cable entry frame to be screwed onto the housing from the inside out. This protects against vandalism and tampering with the housing from the outside. Advantages & Benefits Both conducted and field-bound disturbances can be reliably diverted Strain relief and sealing are separated from the EMC contact Scratch-resistant surface Contacting the cable shield over 360° EMC grommets made entirely from conductive elastomer Very good dissipation values Very good shielding effect with regard to EMC tightness
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMC-KEL-DS | Split EMC Cable Entry Frames- for Shielding Cables with Connectors / IP55 - 99411 - icotek Corp
Chicago, IL, United States
EMC-KEL-DS | Split EMC Cable Entry Frames- for Shielding Cables with Connectors / IP55
99411
EMC-KEL-DS | Split EMC Cable Entry Frames- for Shielding Cables with Connectors / IP55 99411
The EMC cable entry frame EMC-KEL-DS has been metallized (galvanize coated) to create a conductive surface. The front cable grommet (KT) is used for strain relief and cable sealing on the cable jacket. The cable shield is contacted over 360° via the rear conductive grommet (EMC-KT). The EMC-KEL-DS frames match exactly the cut-out dimensions for 24-pin standard industrial connectors. Either a cut-out of 36 mm or 46 mm in height can be chosen depending on the cables being routed. The contact between the EMC-KEL-DS and the conductive housing wall is realized via the included conductive flat gasket. It is also possible to integrate threaded bushings. Please ask us about your desired variant. The version with threaded bushings enables the cable entry frame to be screwed onto the housing from the inside out. This protects against vandalism and tampering with the housing from the outside. Advantages & Benefits Both conducted and field-bound disturbances can be reliably diverted Strain relief and sealing are separated from the EMC contact Scratch-resistant surface Contacting the cable shield over 360° EMC grommets made entirely from conductive elastomer Very good dissipation values Very good shielding effect with regard to EMC tightness

The EMC cable entry frame EMC-KEL-DS has been metallized (galvanize coated) to create a conductive surface.

The front cable grommet (KT) is used for strain relief and cable sealing on the cable jacket. The cable shield is contacted over 360° via the rear conductive grommet (EMC-KT).

The EMC-KEL-DS frames match exactly the cut-out dimensions for 24-pin standard industrial connectors. Either a cut-out of 36 mm or 46 mm in height can be chosen depending on the cables being routed.

The contact between the EMC-KEL-DS and the conductive housing wall is realized via the included conductive flat gasket.

It is also possible to integrate threaded bushings. Please ask us about your desired variant. The version with threaded bushings enables the cable entry frame to be screwed onto the housing from the inside out. This protects against vandalism and tampering with the housing from the outside.


Advantages & Benefits

  • Both conducted and field-bound disturbances can be reliably diverted
  • Strain relief and sealing are separated from the EMC contact
  • Scratch-resistant surface
  • Contacting the cable shield over 360°
  • EMC grommets made entirely from conductive elastomer
  • Very good dissipation values
  • Very good shielding effect with regard to EMC tightness
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Transits
Product Number 99411
Product Name EMC-KEL-DS | Split EMC Cable Entry Frames- for Shielding Cables with Connectors / IP55
Ratings UL94-HB; IP54, IP55
Number of Cables 7
Diameter 1.38 inch (35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - RISE® Multi-Cable Penetrations - CSD Sealing Systems, LLC
CSD Sealing Systems, LLC
Specs
Features Firestop; Accommodates Pre-terminated Cables
Ratings Certified for A- and H- Class Conduits
Number of Cables 1 to ?
View Details
Double Protection Gland - CED50 - Eldon Enclosures
Specs
Diameter 1.99 inch (50.5 mm)
Frame Material Plastic
View Details
Non-Metallic Multi-Cable Bushing System - SKINTOP® CUBE - LAPP
Specs
Number of Cables 8 to 10
Transit Features Multiple Diameter Configuration
Application Industrial; Panel
View Details