icotek Corp EMC-KEL-DS | Split EMC Cable Entry Frames- for Shielding Cables with Connectors / IP55 99410

Description
The EMC cable entry frame EMC-KEL-DS has been metallized (galvanize coated) to create a conductive surface. The front cable grommet (KT) is used for strain relief and cable sealing on the cable jacket. The cable shield is contacted over 360° via the rear conductive grommet (EMC-KT). The EMC-KEL-DS frames match exactly the cut-out dimensions for 24-pin standard industrial connectors. Either a cut-out of 36 mm or 46 mm in height can be chosen depending on the cables being routed. The contact between the EMC-KEL-DS and the conductive housing wall is realized via the included conductive flat gasket. It is also possible to integrate threaded bushings. Please ask us about your desired variant. The version with threaded bushings enables the cable entry frame to be screwed onto the housing from the inside out. This protects against vandalism and tampering with the housing from the outside. Advantages & Benefits Both conducted and field-bound disturbances can be reliably diverted Strain relief and sealing are separated from the EMC contact Scratch-resistant surface Contacting the cable shield over 360° EMC grommets made entirely from conductive elastomer Very good dissipation values Very good shielding effect with regard to EMC tightness
Description
The EMC cable entry frame EMC-KEL-DS has been metallized (galvanize coated) to create a conductive surface. The front cable grommet (KT) is used for strain relief and cable sealing on the cable jacket. The cable shield is contacted over 360° via the rear conductive grommet (EMC-KT). The EMC-KEL-DS frames match exactly the cut-out dimensions for 24-pin standard industrial connectors. Either a cut-out of 36 mm or 46 mm in height can be chosen depending on the cables being routed. The contact between the EMC-KEL-DS and the conductive housing wall is realized via the included conductive flat gasket. It is also possible to integrate threaded bushings. Please ask us about your desired variant. The version with threaded bushings enables the cable entry frame to be screwed onto the housing from the inside out. This protects against vandalism and tampering with the housing from the outside. Advantages & Benefits Both conducted and field-bound disturbances can be reliably diverted Strain relief and sealing are separated from the EMC contact Scratch-resistant surface Contacting the cable shield over 360° EMC grommets made entirely from conductive elastomer Very good dissipation values Very good shielding effect with regard to EMC tightness
Datasheet
Datasheet Summary
Powered by GS/AI

The EMC-KEL-DS (Part No. 99410) is a split EMC cable entry frame designed for shielding cables with connectors, offering an IP55 rating. Constructed from polyamide with a highly conductive coating, it operates within a temperature range of -40°C to 140°C. The frame accommodates a maximum cable diameter of 17 mm and features a length of 147 mm and a width of 58 mm.

This product includes a front cable grommet for strain relief and sealing, while the rear conductive grommet ensures 360° contact with the cable shield. The EMC-KEL-DS is compatible with standard 24-pin industrial connectors and can be mounted using screw-type installation. It also allows for integration of threaded bushings, enhancing security against tampering. The conductive flat gasket included facilitates effective contact with the housing wall, ensuring reliable EMC performance.

Datasheet Summary
Powered by GS/AI

The EMC-KEL-DS (Part No. 99410) is a split EMC cable entry frame designed for shielding cables with connectors, offering an IP55 rating. Constructed from polyamide with a highly conductive coating, it operates within a temperature range of -40°C to 140°C. The frame accommodates a maximum cable diameter of 17 mm and features a length of 147 mm and a width of 58 mm.

This product includes a front cable grommet for strain relief and sealing, while the rear conductive grommet ensures 360° contact with the cable shield. The EMC-KEL-DS is compatible with standard 24-pin industrial connectors and can be mounted using screw-type installation. It also allows for integration of threaded bushings, enhancing security against tampering. The conductive flat gasket included facilitates effective contact with the housing wall, ensuring reliable EMC performance.

Suppliers

Company
Product
Description
Supplier Links
EMC-KEL-DS | Split EMC Cable Entry Frames- for Shielding Cables with Connectors / IP55 - 99410 - icotek Corp
Chicago, IL, United States
EMC-KEL-DS | Split EMC Cable Entry Frames- for Shielding Cables with Connectors / IP55
99410
EMC-KEL-DS | Split EMC Cable Entry Frames- for Shielding Cables with Connectors / IP55 99410
The EMC cable entry frame EMC-KEL-DS has been metallized (galvanize coated) to create a conductive surface. The front cable grommet (KT) is used for strain relief and cable sealing on the cable jacket. The cable shield is contacted over 360° via the rear conductive grommet (EMC-KT). The EMC-KEL-DS frames match exactly the cut-out dimensions for 24-pin standard industrial connectors. Either a cut-out of 36 mm or 46 mm in height can be chosen depending on the cables being routed. The contact between the EMC-KEL-DS and the conductive housing wall is realized via the included conductive flat gasket. It is also possible to integrate threaded bushings. Please ask us about your desired variant. The version with threaded bushings enables the cable entry frame to be screwed onto the housing from the inside out. This protects against vandalism and tampering with the housing from the outside. Advantages & Benefits Both conducted and field-bound disturbances can be reliably diverted Strain relief and sealing are separated from the EMC contact Scratch-resistant surface Contacting the cable shield over 360° EMC grommets made entirely from conductive elastomer Very good dissipation values Very good shielding effect with regard to EMC tightness

The EMC cable entry frame EMC-KEL-DS has been metallized (galvanize coated) to create a conductive surface.

The front cable grommet (KT) is used for strain relief and cable sealing on the cable jacket. The cable shield is contacted over 360° via the rear conductive grommet (EMC-KT).

The EMC-KEL-DS frames match exactly the cut-out dimensions for 24-pin standard industrial connectors. Either a cut-out of 36 mm or 46 mm in height can be chosen depending on the cables being routed.

The contact between the EMC-KEL-DS and the conductive housing wall is realized via the included conductive flat gasket.

It is also possible to integrate threaded bushings. Please ask us about your desired variant. The version with threaded bushings enables the cable entry frame to be screwed onto the housing from the inside out. This protects against vandalism and tampering with the housing from the outside.


Advantages & Benefits

  • Both conducted and field-bound disturbances can be reliably diverted
  • Strain relief and sealing are separated from the EMC contact
  • Scratch-resistant surface
  • Contacting the cable shield over 360°
  • EMC grommets made entirely from conductive elastomer
  • Very good dissipation values
  • Very good shielding effect with regard to EMC tightness
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Transits
Product Number 99410
Product Name EMC-KEL-DS | Split EMC Cable Entry Frames- for Shielding Cables with Connectors / IP55
Ratings UL94-HB; IP54, IP55
Number of Cables 10
Diameter 0.67 inch (17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - ACTIFOAM® Temporary Seals - CSD Sealing Systems, LLC
CSD Sealing Systems, LLC
Specs
Features Firestop; Accommodates Pre-terminated Cables
Number of Cables 1 to ?
Diameter 0.20 to 2.48 inch (5 to 63 mm)
View Details
Cable Entry - CCG10 - Eldon Enclosures
Eldon Enclosures
Specs
Diameter 0.39 to 0.43 inch (10 to 11 mm)
Frame Material Plastic
View Details
Non-Metallic Multi-Cable Bushing System - SKINTOP® CUBE - LAPP
Specs
Number of Cables 8 to 10
Transit Features Multiple Diameter Configuration
Application Industrial; Panel
View Details