icotek Corp EMC-KEL-U | Split EMC Cable Entry Frames- for Shielding Cables with Connectors 99402

Description
The EMC cable entry frames EMC-KEL-U are based on the KEL-U and KEL-E. Due to a conductive surface, disturbances in the cable shields on the control panel can be easily dissipated. Field bound disturbances are derived by the metallization. The cable entry system is easy to install. Cable grommets are placed into compartments and are securely fixed to the frame during assembly. The EMC-KEL-U frames match exactly the cut-out dimensions for 16- and 24-pin standard industrial connectors. Either a cut-out of 36 mm or 46 mm in height can be chosen depending on the cables being routed. The single-row versions EMC-KEL-E are particularly suited for flat connectors. The small frames are ideal for applications with limited space. Between the EMC-KEL-U and the metal wall a conductive flat gasket (included) is mounted. The flange surface on the metal wall must be free of paint! Advantages & Benefits Both conducted and field-bound disturbances can be reliably diverted Scratch-resistant surface Contacting the cable shield over 360° EMC grommets made entirely from conductive elastomer High cable density, wide variety of grommets Very good dissipation values Very good shielding effect with regard to EMC tightness
Datasheet
Description
The EMC cable entry frames EMC-KEL-U are based on the KEL-U and KEL-E. Due to a conductive surface, disturbances in the cable shields on the control panel can be easily dissipated. Field bound disturbances are derived by the metallization. The cable entry system is easy to install. Cable grommets are placed into compartments and are securely fixed to the frame during assembly. The EMC-KEL-U frames match exactly the cut-out dimensions for 16- and 24-pin standard industrial connectors. Either a cut-out of 36 mm or 46 mm in height can be chosen depending on the cables being routed. The single-row versions EMC-KEL-E are particularly suited for flat connectors. The small frames are ideal for applications with limited space. Between the EMC-KEL-U and the metal wall a conductive flat gasket (included) is mounted. The flange surface on the metal wall must be free of paint! Advantages & Benefits Both conducted and field-bound disturbances can be reliably diverted Scratch-resistant surface Contacting the cable shield over 360° EMC grommets made entirely from conductive elastomer High cable density, wide variety of grommets Very good dissipation values Very good shielding effect with regard to EMC tightness
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMC-KEL-U | Split EMC Cable Entry Frames- for Shielding Cables with Connectors - 99402 - icotek Corp
Chicago, IL, United States
EMC-KEL-U | Split EMC Cable Entry Frames- for Shielding Cables with Connectors
99402
EMC-KEL-U | Split EMC Cable Entry Frames- for Shielding Cables with Connectors 99402
The EMC cable entry frames EMC-KEL-U are based on the KEL-U and KEL-E. Due to a conductive surface, disturbances in the cable shields on the control panel can be easily dissipated. Field bound disturbances are derived by the metallization. The cable entry system is easy to install. Cable grommets are placed into compartments and are securely fixed to the frame during assembly. The EMC-KEL-U frames match exactly the cut-out dimensions for 16- and 24-pin standard industrial connectors. Either a cut-out of 36 mm or 46 mm in height can be chosen depending on the cables being routed. The single-row versions EMC-KEL-E are particularly suited for flat connectors. The small frames are ideal for applications with limited space. Between the EMC-KEL-U and the metal wall a conductive flat gasket (included) is mounted. The flange surface on the metal wall must be free of paint! Advantages & Benefits Both conducted and field-bound disturbances can be reliably diverted Scratch-resistant surface Contacting the cable shield over 360° EMC grommets made entirely from conductive elastomer High cable density, wide variety of grommets Very good dissipation values Very good shielding effect with regard to EMC tightness

The EMC cable entry frames EMC-KEL-U are based on the KEL-U and KEL-E. Due to a conductive surface, disturbances in the cable shields on the control panel can be easily dissipated. Field bound disturbances are derived by the metallization.

The cable entry system is easy to install. Cable grommets are placed into compartments and are securely fixed to the frame during assembly.

The EMC-KEL-U frames match exactly the cut-out dimensions for 16- and 24-pin standard industrial connectors. Either a cut-out of 36 mm or 46 mm in height can be chosen depending on the cables being routed.

The single-row versions EMC-KEL-E are particularly suited for flat connectors. The small frames are ideal for applications with limited space.

Between the EMC-KEL-U and the metal wall a conductive flat gasket (included) is mounted. The flange surface on the metal wall must be free of paint!


Advantages & Benefits

  • Both conducted and field-bound disturbances can be reliably diverted
  • Scratch-resistant surface
  • Contacting the cable shield over 360°
  • EMC grommets made entirely from conductive elastomer
  • High cable density, wide variety of grommets
  • Very good dissipation values
  • Very good shielding effect with regard to EMC tightness
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Transits
Product Number 99402
Product Name EMC-KEL-U | Split EMC Cable Entry Frames- for Shielding Cables with Connectors
Ratings UL94-HB
Number of Cables 8
Diameter 0.67 inch (17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KEL-FG-ER | Split Flange Enclosure- for 90° Feed-In of Cables with Connectors / IP65 - 42342 - icotek Corp
Specs
Ratings UL94-V0, self-extinguishing; IP54, IP55, IP64, IP65
Number of Cables 4
Diameter 1.38 inch (35 mm)
View Details
 - ACTIFOAM® Temporary Seals - CSD Sealing Systems, LLC
CSD Sealing Systems, LLC
Specs
Features Firestop; Accommodates Pre-terminated Cables
Number of Cables 1 to ?
Diameter 0.20 to 2.48 inch (5 to 63 mm)
View Details
Cable Entry Plates - KEL-DPZ-KL - icotek GmbH
Specs
Features Firestop
Ratings Flame Class UL-94V, Protection Class IP65
Number of Cables 72
View Details