icotek Corp KEL-ER-BS Cable Entry Frames with Fire Penetration Seals (EN 45545-3)- for Cables with Connectors / IP66 / UL Type 12/4X* 99308.202

Description
icotek cable entry frames with fire penetration seals, approved for use in railroad technology (meeting the standards EN 45545-2, EN 45545-3 and EN 1363-1). Split cable entry system for routing and sealing cables with connectors, providing an IP66 / UL type 12/4X* rating and strain relief for cable diameters from 1 to 16 mm (single-hole grommets KT 1 - 15) and 16 to 35 mm (single-hole grommets KT 16 - 34). The cable entry system is easy to install. Cable grommets are placed into compartments and are securely fixed to the frame during assembly. The KEL-ER-BS frame matches exactly the cut-out dimensions for 10-, 16- and 24-pin standard industrial connectors. The KEL-ER-B-BS frame matches exactly the cut-out dimensions of 46 × 46 mm measuring instruments. The single-row version KEL-ER-E-BS is particularly suited for flat connectors. The small frame is ideal for applications with limited space. A flat rubber gasket is included in the shipment. The intumescent (foaming) IFPS fire penetration seals which are mounted at the backside of the cable entry components consist of expandable graphite and increase their volume by a multiple in case of a fire. This creates a barrier which prevents a penetration of flames and high heat from one room into another for the longest possible period. *4X for indoor use only Advantages & Benefits Approved for use in railroad technology (EN 45545-2, EN 45545-3, EN 1363-1 and EN 61373) Only one fire penetration seal per cable entry component required High classifications E45 / EI30 Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly High cable density, wide variety of grommets Strain relief according to EN 62444 High stability, vibration resistant Space-saving shape Perfect for routing D-Sub connectors
Datasheet
Description
icotek cable entry frames with fire penetration seals, approved for use in railroad technology (meeting the standards EN 45545-2, EN 45545-3 and EN 1363-1). Split cable entry system for routing and sealing cables with connectors, providing an IP66 / UL type 12/4X* rating and strain relief for cable diameters from 1 to 16 mm (single-hole grommets KT 1 - 15) and 16 to 35 mm (single-hole grommets KT 16 - 34). The cable entry system is easy to install. Cable grommets are placed into compartments and are securely fixed to the frame during assembly. The KEL-ER-BS frame matches exactly the cut-out dimensions for 10-, 16- and 24-pin standard industrial connectors. The KEL-ER-B-BS frame matches exactly the cut-out dimensions of 46 × 46 mm measuring instruments. The single-row version KEL-ER-E-BS is particularly suited for flat connectors. The small frame is ideal for applications with limited space. A flat rubber gasket is included in the shipment. The intumescent (foaming) IFPS fire penetration seals which are mounted at the backside of the cable entry components consist of expandable graphite and increase their volume by a multiple in case of a fire. This creates a barrier which prevents a penetration of flames and high heat from one room into another for the longest possible period. *4X for indoor use only Advantages & Benefits Approved for use in railroad technology (EN 45545-2, EN 45545-3, EN 1363-1 and EN 61373) Only one fire penetration seal per cable entry component required High classifications E45 / EI30 Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly High cable density, wide variety of grommets Strain relief according to EN 62444 High stability, vibration resistant Space-saving shape Perfect for routing D-Sub connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEL-ER-BS Cable Entry Frames with Fire Penetration Seals (EN 45545-3)- for Cables with Connectors / IP66 / UL Type 12/4X* - 99308.202 - icotek Corp
Chicago, IL, United States
KEL-ER-BS Cable Entry Frames with Fire Penetration Seals (EN 45545-3)- for Cables with Connectors / IP66 / UL Type 12/4X*
99308.202
KEL-ER-BS Cable Entry Frames with Fire Penetration Seals (EN 45545-3)- for Cables with Connectors / IP66 / UL Type 12/4X* 99308.202
icotek cable entry frames with fire penetration seals, approved for use in railroad technology (meeting the standards EN 45545-2, EN 45545-3 and EN 1363-1). Split cable entry system for routing and sealing cables with connectors, providing an IP66 / UL type 12/4X* rating and strain relief for cable diameters from 1 to 16 mm (single-hole grommets KT 1 - 15) and 16 to 35 mm (single-hole grommets KT 16 - 34). The cable entry system is easy to install. Cable grommets are placed into compartments and are securely fixed to the frame during assembly. The KEL-ER-BS frame matches exactly the cut-out dimensions for 10-, 16- and 24-pin standard industrial connectors. The KEL-ER-B-BS frame matches exactly the cut-out dimensions of 46 × 46 mm measuring instruments. The single-row version KEL-ER-E-BS is particularly suited for flat connectors. The small frame is ideal for applications with limited space. A flat rubber gasket is included in the shipment. The intumescent (foaming) IFPS fire penetration seals which are mounted at the backside of the cable entry components consist of expandable graphite and increase their volume by a multiple in case of a fire. This creates a barrier which prevents a penetration of flames and high heat from one room into another for the longest possible period. *4X for indoor use only Advantages & Benefits Approved for use in railroad technology (EN 45545-2, EN 45545-3, EN 1363-1 and EN 61373) Only one fire penetration seal per cable entry component required High classifications E45 / EI30 Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly High cable density, wide variety of grommets Strain relief according to EN 62444 High stability, vibration resistant Space-saving shape Perfect for routing D-Sub connectors

icotek cable entry frames with fire penetration seals, approved for use in railroad technology (meeting the standards EN 45545-2, EN 45545-3 and EN 1363-1).

Split cable entry system for routing and sealing cables with connectors, providing an IP66 / UL type 12/4X* rating and strain relief for cable diameters from 1 to 16 mm (single-hole grommets KT 1 - 15) and 16 to 35 mm (single-hole grommets KT 16 - 34).

The cable entry system is easy to install. Cable grommets are placed into compartments and are securely fixed to the frame during assembly.

The KEL-ER-BS frame matches exactly the cut-out dimensions for 10-, 16- and 24-pin standard industrial connectors. The KEL-ER-B-BS frame matches exactly the cut-out dimensions of 46 × 46 mm measuring instruments. The single-row version KEL-ER-E-BS is particularly suited for flat connectors. The small frame is ideal for applications with limited space. A flat rubber gasket is included in the shipment.

The intumescent (foaming) IFPS fire penetration seals which are mounted at the backside of the cable entry components consist of expandable graphite and increase their volume by a multiple in case of a fire.

This creates a barrier which prevents a penetration of flames and high heat from one room into another for the longest possible period.

*4X for indoor use only


Advantages & Benefits

  • Approved for use in railroad technology (EN 45545-2, EN 45545-3, EN 1363-1 and EN 61373)
  • Only one fire penetration seal per cable entry component required
  • High classifications E45 / EI30
  • Warranty on pre-terminated cables remains
  • Retrofits, repairs and maintenance can be done much more easily and quickly
  • High cable density, wide variety of grommets
  • Strain relief according to EN 62444
  • High stability, vibration resistant
  • Space-saving shape
  • Perfect for routing D-Sub connectors
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Transits
Product Number 99308.202
Product Name KEL-ER-BS Cable Entry Frames with Fire Penetration Seals (EN 45545-3)- for Cables with Connectors / IP66 / UL Type 12/4X*
Ratings UL94-V0, self-extinguishing; IP54, IP55, IP64, IP65, IP66; UL Type 12, UL Type 4X*
Number of Cables 3
Diameter 0.63 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Non-Metallic Multi-Cable Bushing System - SKINTOP® CUBE - LAPP
Specs
Number of Cables 8 to 10
Transit Features Multiple Diameter Configuration
Application Industrial; Panel
View Details
Double Protection Gland - CED20 - Eldon Enclosures
Specs
Diameter 0.81 inch (20.5 mm)
Frame Material Plastic
View Details
FlameStopper Thru-Wall and Thru-Floor Fittings - FS -  - Legrand
Specs
Features Firestop; Accommodates Pre-terminated Cables
Application Fire Protection
Shape Square / Rectangular
View Details