LAPP Non-Metallic Multi-Cable Bushing System SKINTOP® CUBE

Description
SKINTOP® CUBE provides an innovative approach to traditional multi-cable bushing systems, providing many great improvements and advancements including increased simplicity, ease of use, and safety.The patented SKINTOP® CUBE flexible clip modules provide extremely quick and easy installation with far better sealing and clamping capabilities. Additionally, service to the cables is greatly simplified, as removing the frame from the enclosure is not necessary when replacing cables. Application Advantages: • Faster and easier assembling and disassembling than other multi-cable bushing systems • Cable diameters ranging from 4 - 16 mm are coveredwith just four SKINTOP® CUBE modules, greatly reducing inventory • Securely fixed SKINTOP® CUBE modules can be assembled with the cable before installation in the frame • Materials are oil, grease, UV, and ozone resistant;the perfect solution for industrial applications whereharnessed cables need to be installed • The SKINTOP® CUBE frame accommodates up to 10 cables and fits within standard 16- and 24-poleindustrial connector entry holes
Description
SKINTOP® CUBE provides an innovative approach to traditional multi-cable bushing systems, providing many great improvements and advancements including increased simplicity, ease of use, and safety.The patented SKINTOP® CUBE flexible clip modules provide extremely quick and easy installation with far better sealing and clamping capabilities. Additionally, service to the cables is greatly simplified, as removing the frame from the enclosure is not necessary when replacing cables. Application Advantages: • Faster and easier assembling and disassembling than other multi-cable bushing systems • Cable diameters ranging from 4 - 16 mm are coveredwith just four SKINTOP® CUBE modules, greatly reducing inventory • Securely fixed SKINTOP® CUBE modules can be assembled with the cable before installation in the frame • Materials are oil, grease, UV, and ozone resistant;the perfect solution for industrial applications whereharnessed cables need to be installed • The SKINTOP® CUBE frame accommodates up to 10 cables and fits within standard 16- and 24-poleindustrial connector entry holes

Suppliers

Company
Product
Description
Supplier Links
Non-Metallic Multi-Cable Bushing System - SKINTOP® CUBE - LAPP
Florham Park, NJ, United States
Non-Metallic Multi-Cable Bushing System
SKINTOP® CUBE
Non-Metallic Multi-Cable Bushing System SKINTOP® CUBE
SKINTOP® CUBE provides an innovative approach to traditional multi-cable bushing systems, providing many great improvements and advancements including increased simplicity, ease of use, and safety.The patented SKINTOP® CUBE flexible clip modules provide extremely quick and easy installation with far better sealing and clamping capabilities. Additionally, service to the cables is greatly simplified, as removing the frame from the enclosure is not necessary when replacing cables. Application Advantages: • Faster and easier assembling and disassembling than other multi-cable bushing systems • Cable diameters ranging from 4 - 16 mm are coveredwith just four SKINTOP® CUBE modules, greatly reducing inventory • Securely fixed SKINTOP® CUBE modules can be assembled with the cable before installation in the frame • Materials are oil, grease, UV, and ozone resistant;the perfect solution for industrial applications whereharnessed cables need to be installed • The SKINTOP® CUBE frame accommodates up to 10 cables and fits within standard 16- and 24-poleindustrial connector entry holes

SKINTOP® CUBE provides an innovative approach to traditional multi-cable bushing systems, providing many great improvements and advancements including increased simplicity, ease of use, and safety.The patented SKINTOP® CUBE flexible clip modules provide extremely quick and easy installation with far better sealing and clamping capabilities. Additionally, service to the cables is greatly simplified, as removing the frame from the enclosure is not necessary when replacing cables.

Application Advantages:

• Faster and easier assembling and disassembling than other multi-cable bushing systems

• Cable diameters ranging from 4 - 16 mm are coveredwith just four SKINTOP® CUBE modules, greatly reducing inventory

• Securely fixed SKINTOP® CUBE modules can be assembled with the cable before installation in the frame

• Materials are oil, grease, UV, and ozone resistant;the perfect solution for industrial applications whereharnessed cables need to be installed

• The SKINTOP® CUBE frame accommodates up to 10 cables and fits within standard 16- and 24-poleindustrial connector entry holes

Supplier's Site

Technical Specifications

  LAPP
Product Category Cable Transits
Product Number SKINTOP® CUBE
Product Name Non-Metallic Multi-Cable Bushing System
Number of Cables 8 to 10
Transit Features Multiple Diameter Configuration
Application Industrial; Panel
Unlock Full Specs
to access all available technical data

Similar Products

SKINTOP® CUBE - 52220004 - LAPP
Specs
Transit Features Multiple Diameter Configuration
Application Industrial; Panel
Method Flanged / Bolted
View Details
8 Port, Modular, Coaxial, Grounded, Entry Bulkhead Panel - 8PB-M - PolyPhaser Corporation
Specs
Number of Cables 8
Diameter 0.50 to 3.12 inch (13 to 79 mm)
Application Industrial; Panel; Power and Public Utility; Railway; Telecommunications; Land Mobile Radio, Medical, Military, Security
View Details
Cable Entry Plates - KEL-DPU 24 - icotek GmbH
Specs
Features Firestop
Ratings UL94-V0, Self-extinguishing, IP65
Number of Cables 1 to 32
View Details