icotek Corp KEL-DPZ-BS Cable Entry Plates with Fire Penetration Seals (EN 45545-3)- with High Cable Density / IP66 / UL Type 12 99301.007

Description
icotek cable entry plates with fire penetration seals, approved for use in railroad technology (meeting the standards EN 45545-2, EN 45545-3 and EN 1363-1). KEL-DPZ-BS cable entry plates are designed to route and seal up to 42 cables without connectors or fiber optics (from 3.2 mm to 22 mm in diameter) in limited space. The KEL-DPZ-BS is a cost and time saving alternative to traditional cable glands. The assembly of the KEL-DPZ-BS with cables can be done quick and easy. Simply make a small hole in the thin membrane, push the cables through. The KEL-DPZ-BS provides strain relief and protection up to IP66 / UL type 12. The size KEL-DPZ-BS matches exactly the cut-out dimensions of 16- and 24-pin standard industrial connectors. The intumescent (foaming) IFPS fire penetration seals which are mounted at the backside of the cable entry components consist of expandable graphite and increase their volume by a multiple in case of a fire. This creates a barrier which prevents a penetration of flames and high heat from one room into another for the longest possible period. Advantages & Benefits Approved for use in railroad technology (EN 45545-2, EN 45545-3, EN 1363-1 and EN 61373) Only one fire penetration seal per cable entry component required High classifications E45 / EI30 Fast and easy assembly High cable density, wide variety of grommets Automatic sealing and strain relief for the cable Hygienic design - free of dirt-collecting recesses
Datasheet
Description
icotek cable entry plates with fire penetration seals, approved for use in railroad technology (meeting the standards EN 45545-2, EN 45545-3 and EN 1363-1). KEL-DPZ-BS cable entry plates are designed to route and seal up to 42 cables without connectors or fiber optics (from 3.2 mm to 22 mm in diameter) in limited space. The KEL-DPZ-BS is a cost and time saving alternative to traditional cable glands. The assembly of the KEL-DPZ-BS with cables can be done quick and easy. Simply make a small hole in the thin membrane, push the cables through. The KEL-DPZ-BS provides strain relief and protection up to IP66 / UL type 12. The size KEL-DPZ-BS matches exactly the cut-out dimensions of 16- and 24-pin standard industrial connectors. The intumescent (foaming) IFPS fire penetration seals which are mounted at the backside of the cable entry components consist of expandable graphite and increase their volume by a multiple in case of a fire. This creates a barrier which prevents a penetration of flames and high heat from one room into another for the longest possible period. Advantages & Benefits Approved for use in railroad technology (EN 45545-2, EN 45545-3, EN 1363-1 and EN 61373) Only one fire penetration seal per cable entry component required High classifications E45 / EI30 Fast and easy assembly High cable density, wide variety of grommets Automatic sealing and strain relief for the cable Hygienic design - free of dirt-collecting recesses
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEL-DPZ-BS Cable Entry Plates with Fire Penetration Seals (EN 45545-3)- with High Cable Density / IP66 / UL Type 12 - 99301.007 - icotek Corp
Chicago, IL, United States
KEL-DPZ-BS Cable Entry Plates with Fire Penetration Seals (EN 45545-3)- with High Cable Density / IP66 / UL Type 12
99301.007
KEL-DPZ-BS Cable Entry Plates with Fire Penetration Seals (EN 45545-3)- with High Cable Density / IP66 / UL Type 12 99301.007
icotek cable entry plates with fire penetration seals, approved for use in railroad technology (meeting the standards EN 45545-2, EN 45545-3 and EN 1363-1). KEL-DPZ-BS cable entry plates are designed to route and seal up to 42 cables without connectors or fiber optics (from 3.2 mm to 22 mm in diameter) in limited space. The KEL-DPZ-BS is a cost and time saving alternative to traditional cable glands. The assembly of the KEL-DPZ-BS with cables can be done quick and easy. Simply make a small hole in the thin membrane, push the cables through. The KEL-DPZ-BS provides strain relief and protection up to IP66 / UL type 12. The size KEL-DPZ-BS matches exactly the cut-out dimensions of 16- and 24-pin standard industrial connectors. The intumescent (foaming) IFPS fire penetration seals which are mounted at the backside of the cable entry components consist of expandable graphite and increase their volume by a multiple in case of a fire. This creates a barrier which prevents a penetration of flames and high heat from one room into another for the longest possible period. Advantages & Benefits Approved for use in railroad technology (EN 45545-2, EN 45545-3, EN 1363-1 and EN 61373) Only one fire penetration seal per cable entry component required High classifications E45 / EI30 Fast and easy assembly High cable density, wide variety of grommets Automatic sealing and strain relief for the cable Hygienic design - free of dirt-collecting recesses

icotek cable entry plates with fire penetration seals, approved for use in railroad technology (meeting the standards EN 45545-2, EN 45545-3 and EN 1363-1).

KEL-DPZ-BS cable entry plates are designed to route and seal up to 42 cables without connectors or fiber optics (from 3.2 mm to 22 mm in diameter) in limited space. The KEL-DPZ-BS is a cost and time saving alternative to traditional cable glands.

The assembly of the KEL-DPZ-BS with cables can be done quick and easy. Simply make a small hole in the thin membrane, push the cables through. The KEL-DPZ-BS provides strain relief and protection up to IP66 / UL type 12.

The size KEL-DPZ-BS matches exactly the cut-out dimensions of 16- and 24-pin standard industrial connectors.

The intumescent (foaming) IFPS fire penetration seals which are mounted at the backside of the cable entry components consist of expandable graphite and increase their volume by a multiple in case of a fire.

This creates a barrier which prevents a penetration of flames and high heat from one room into another for the longest possible period.


Advantages & Benefits

  • Approved for use in railroad technology (EN 45545-2, EN 45545-3, EN 1363-1 and EN 61373)
  • Only one fire penetration seal per cable entry component required
  • High classifications E45 / EI30
  • Fast and easy assembly
  • High cable density, wide variety of grommets
  • Automatic sealing and strain relief for the cable
  • Hygienic design - free of dirt-collecting recesses
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Transits
Product Number 99301.007
Product Name KEL-DPZ-BS Cable Entry Plates with Fire Penetration Seals (EN 45545-3)- with High Cable Density / IP66 / UL Type 12
Ratings UL94-V0, self-extinguishing; IP54, IP55, IP64, IP65, IP66; UL Type 12
Number of Cables 11
Diameter 0.47 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KEL-U | KEL-E | Split Multi Cable Transit Frames- for Cables with Connectors / IP54 / UL Type 12 - 42251 - icotek Corp
Specs
Ratings UL94-V0, self-extinguishing; IP54; UL Type 12
Application Industrial
Method Snap-in with KEL-SNAP, Screw type mounting
View Details
Cable Entry - CCG10 - Eldon Enclosures
Eldon Enclosures
Specs
Diameter 0.39 to 0.43 inch (10 to 11 mm)
Frame Material Plastic
View Details