icotek Corp KB-HDD | KBH-HDD Detectable Cable Ties & Holders- for Pharmaceutical & Food Industry 70683

Description
The detectable cables ties and holders for cable ties are particularly suitable for pharmaceutical applications and for the food industry. The cable ties can be used to close packagings and transport containers. The detectable cable ties and holders are used to install cables in the production systems. Cable ties are proven aids for the economical bundling and fastening of cables, cable harnesses, pipes and hoses. At the same time, the cable ties achieve a very high strain relief. The holder is mounted using a screw assembly or an adhesive surface. Advantages & Benefits Cable ties: High resistance to aromatic solvents, oils, greases, mineral products Blue colour for clear visual recognition Detectable using metal detectors & X-ray devices Support in quality assurance within food production, for example within the framework of HACCP
Datasheet
Description
The detectable cables ties and holders for cable ties are particularly suitable for pharmaceutical applications and for the food industry. The cable ties can be used to close packagings and transport containers. The detectable cable ties and holders are used to install cables in the production systems. Cable ties are proven aids for the economical bundling and fastening of cables, cable harnesses, pipes and hoses. At the same time, the cable ties achieve a very high strain relief. The holder is mounted using a screw assembly or an adhesive surface. Advantages & Benefits Cable ties: High resistance to aromatic solvents, oils, greases, mineral products Blue colour for clear visual recognition Detectable using metal detectors & X-ray devices Support in quality assurance within food production, for example within the framework of HACCP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KB-HDD | KBH-HDD Detectable Cable Ties & Holders- for Pharmaceutical & Food Industry - 70683 - icotek Corp
Chicago, IL, United States
KB-HDD | KBH-HDD Detectable Cable Ties & Holders- for Pharmaceutical & Food Industry
70683
KB-HDD | KBH-HDD Detectable Cable Ties & Holders- for Pharmaceutical & Food Industry 70683
The detectable cables ties and holders for cable ties are particularly suitable for pharmaceutical applications and for the food industry. The cable ties can be used to close packagings and transport containers. The detectable cable ties and holders are used to install cables in the production systems. Cable ties are proven aids for the economical bundling and fastening of cables, cable harnesses, pipes and hoses. At the same time, the cable ties achieve a very high strain relief. The holder is mounted using a screw assembly or an adhesive surface. Advantages & Benefits Cable ties: High resistance to aromatic solvents, oils, greases, mineral products Blue colour for clear visual recognition Detectable using metal detectors & X-ray devices Support in quality assurance within food production, for example within the framework of HACCP

The detectable cables ties and holders for cable ties are particularly suitable for pharmaceutical applications and for the food industry. The cable ties can be used to close packagings and transport containers.

The detectable cable ties and holders are used to install cables in the production systems. Cable ties are proven aids for the economical bundling and fastening of cables, cable harnesses, pipes and hoses. At the same time, the cable ties achieve a very high strain relief.

The holder is mounted using a screw assembly or an adhesive surface.


Advantages & Benefits

  • Cable ties: High resistance to aromatic solvents, oils, greases, mineral products
  • Blue colour for clear visual recognition
  • Detectable using metal detectors & X-ray devices
  • Support in quality assurance within food production, for example within the framework of HACCP
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Ties
Product Number 70683
Product Name KB-HDD | KBH-HDD Detectable Cable Ties & Holders- for Pharmaceutical & Food Industry
Color blue (similar RAL 5005)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 14.57 inch (370 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details