icotek Corp ST-B-HD | ST-B-HDD Plugs for Membranes- Suitable for Multi-Membrane Cable Entry Plates, FDA Compliant 70621

Description
icotek offers plugs of the type ST-B-HD in the signal color blue and in a detectable version of the type ST-B-HDD. The signal color blue ensures a clear visual color recognition. The ST-B-HDD plugs consist of a combination of polymer compound and metal particles. These can be sorted out using metal detectors, X-ray devices and visual detection systems. The ST-B-HD and ST-B-HDD plugs are particularly suitable for pharmaceutical applications and for the food industry. Advantages & Benefits Sealing of pierced cable entry membranes which are no longer in use Blue color for clear visual recognition ST-B-HDD: Detectable using metal detectors X-ray devices High resistance to aromatic solvents, oils, greases, mineral products
Datasheet
Description
icotek offers plugs of the type ST-B-HD in the signal color blue and in a detectable version of the type ST-B-HDD. The signal color blue ensures a clear visual color recognition. The ST-B-HDD plugs consist of a combination of polymer compound and metal particles. These can be sorted out using metal detectors, X-ray devices and visual detection systems. The ST-B-HD and ST-B-HDD plugs are particularly suitable for pharmaceutical applications and for the food industry. Advantages & Benefits Sealing of pierced cable entry membranes which are no longer in use Blue color for clear visual recognition ST-B-HDD: Detectable using metal detectors X-ray devices High resistance to aromatic solvents, oils, greases, mineral products
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ST-B-HD | ST-B-HDD Plugs for Membranes- Suitable for Multi-Membrane Cable Entry Plates, FDA Compliant - 70621 - icotek Corp
Chicago, IL, United States
ST-B-HD | ST-B-HDD Plugs for Membranes- Suitable for Multi-Membrane Cable Entry Plates, FDA Compliant
70621
ST-B-HD | ST-B-HDD Plugs for Membranes- Suitable for Multi-Membrane Cable Entry Plates, FDA Compliant 70621
icotek offers plugs of the type ST-B-HD in the signal color blue and in a detectable version of the type ST-B-HDD. The signal color blue ensures a clear visual color recognition. The ST-B-HDD plugs consist of a combination of polymer compound and metal particles. These can be sorted out using metal detectors, X-ray devices and visual detection systems. The ST-B-HD and ST-B-HDD plugs are particularly suitable for pharmaceutical applications and for the food industry. Advantages & Benefits Sealing of pierced cable entry membranes which are no longer in use Blue color for clear visual recognition ST-B-HDD: Detectable using metal detectors X-ray devices High resistance to aromatic solvents, oils, greases, mineral products

icotek offers plugs of the type ST-B-HD in the signal color blue and in a detectable version of the type ST-B-HDD. The signal color blue ensures a clear visual color recognition.

The ST-B-HDD plugs consist of a combination of polymer compound and metal particles. These can be sorted out using metal detectors, X-ray devices and visual detection systems.

The ST-B-HD and ST-B-HDD plugs are particularly suitable for pharmaceutical applications and for the food industry.


Advantages & Benefits

  • Sealing of pierced cable entry membranes which are no longer in use
  • Blue color for clear visual recognition
  • ST-B-HDD: Detectable using metal detectors X-ray devices
  • High resistance to aromatic solvents, oils, greases, mineral products
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Plugs, Stoppers, and Inserts
Product Number 70621
Product Name ST-B-HD | ST-B-HDD Plugs for Membranes- Suitable for Multi-Membrane Cable Entry Plates, FDA Compliant
Overall Length 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Ellsworth EA05S Rubber Barrel Stopper Black 5 cc - EA05S - Ellsworth Adhesives
Specs
Material Rubber - Silicone
View Details
Cable Gland Plugs - 8659802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon 66
View Details
Pipe Plug, Mechanical, High Pres., 8.7
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1/2" F
View Details