icotek Corp KT-BL | Cable Grommets for the Food Industry- for Cable Diameters 1 - 35 mm / IP64 / IP65 70124

Description
The KT-BL range of grommets are particularly suitable for use with the KEL-ER-BL cable entry frames. The signal color blue provides clear visual color identification. The small grommets are designed for cable diameters from 1 to 16 mm, the large grommets for diameters from 16 to 35 mm. Blank grommets can seal unused grommet locations. When installing the small grommets in multiple rows, the flat sides should be facing each other. This allows the flat sides to match up and provide a secure seal. Advantages & Benefits Routing of cables with and without connectors through the cable entry frame KEL-ER-BL High protection class up to IP65 High strain relief in accordance with EN 62444 Available for a wide range of cable diameters Signal colour blue for a clear visual colour recognition in the food industry
Datasheet
Description
The KT-BL range of grommets are particularly suitable for use with the KEL-ER-BL cable entry frames. The signal color blue provides clear visual color identification. The small grommets are designed for cable diameters from 1 to 16 mm, the large grommets for diameters from 16 to 35 mm. Blank grommets can seal unused grommet locations. When installing the small grommets in multiple rows, the flat sides should be facing each other. This allows the flat sides to match up and provide a secure seal. Advantages & Benefits Routing of cables with and without connectors through the cable entry frame KEL-ER-BL High protection class up to IP65 High strain relief in accordance with EN 62444 Available for a wide range of cable diameters Signal colour blue for a clear visual colour recognition in the food industry
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KT-BL | Cable Grommets for the Food Industry- for Cable Diameters 1 - 35 mm / IP64 / IP65 - 70124 - icotek Corp
Chicago, IL, United States
KT-BL | Cable Grommets for the Food Industry- for Cable Diameters 1 - 35 mm / IP64 / IP65
70124
KT-BL | Cable Grommets for the Food Industry- for Cable Diameters 1 - 35 mm / IP64 / IP65 70124
The KT-BL range of grommets are particularly suitable for use with the KEL-ER-BL cable entry frames. The signal color blue provides clear visual color identification. The small grommets are designed for cable diameters from 1 to 16 mm, the large grommets for diameters from 16 to 35 mm. Blank grommets can seal unused grommet locations. When installing the small grommets in multiple rows, the flat sides should be facing each other. This allows the flat sides to match up and provide a secure seal. Advantages & Benefits Routing of cables with and without connectors through the cable entry frame KEL-ER-BL High protection class up to IP65 High strain relief in accordance with EN 62444 Available for a wide range of cable diameters Signal colour blue for a clear visual colour recognition in the food industry

The KT-BL range of grommets are particularly suitable for use with the KEL-ER-BL cable entry frames. The signal color blue provides clear visual color identification.

The small grommets are designed for cable diameters from 1 to 16 mm, the large grommets for diameters from 16 to 35 mm. Blank grommets can seal unused grommet locations.

When installing the small grommets in multiple rows, the flat sides should be facing each other. This allows the flat sides to match up and provide a secure seal.


Advantages & Benefits

  • Routing of cables with and without connectors through the cable entry frame KEL-ER-BL
  • High protection class up to IP65
  • High strain relief in accordance with EN 62444
  • Available for a wide range of cable diameters
  • Signal colour blue for a clear visual colour recognition in the food industry
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Grommets
Product Number 70124
Product Name KT-BL | Cable Grommets for the Food Industry- for Cable Diameters 1 - 35 mm / IP64 / IP65
Shape Square / Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Grommets for Holes in Sheet Metal - GRO-5/8-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5200 inch (13.21 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 217.405 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Bushings, Grommets - 36-8476-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
Spring-Fast Grommet Edging: High Heat Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1299 inch (0.5000 to 3.3 mm)
View Details