icotek Corp KEL-ER-BL Split Cable Transit Frames for the Food Industry- for Cables with Connectors / IP64/IP65 70012.200

Description
The KEL-ER-BL in the signal color blue is preferably used in the area of food packaging and processing machines where there is no direct contact with food. Products in this signal color are also popular in the pharmaceutical sector. The KEL-ER-BL is a split cable transit system for cables with and without connectors. Depending on the size, cables with a diameter of 1 to 16 mm (single grommets KT-BL 1 to KT-BL 15) or 16 to 35 mm (single grommets KT-BL 16 to 34) can be routed, sealed with IP65 and strain-relieved according to EN 62444. The cable grommets are placed into compartments and are securely fixed to the frame during assembly. The KEL-ER-BL frames match exactly the cut-out dimensions for 10-, 16- and 24-pin standard industrial connectors. Either a cut-out of 36 mm or 46 mm in height can be chosen depending on the cables being routed. The KEL-ER-BL-B frame matches the cut-out dimensions of 46 × 46 mm measuring instruments. The single-row cable entry KEL-ER-BL-E is characterized by its space-saving design and is therefore ideal for confined spaces and cables with flat connectors (e.g. Sub-D). Thanks to the injected seal and the use of single grommets, the KEL-ER-BL series achieves protection class IP65. If the flange surface is roughly structured or slightly uneven, we recommend installing the additional flat blue rubber gasket included in the shipment. Advantages & Benefits Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly High cable density, wide variety of grommets Strain relief according to EN 62444 High stability, vibration resistant Space-saving shape
Datasheet
Description
The KEL-ER-BL in the signal color blue is preferably used in the area of food packaging and processing machines where there is no direct contact with food. Products in this signal color are also popular in the pharmaceutical sector. The KEL-ER-BL is a split cable transit system for cables with and without connectors. Depending on the size, cables with a diameter of 1 to 16 mm (single grommets KT-BL 1 to KT-BL 15) or 16 to 35 mm (single grommets KT-BL 16 to 34) can be routed, sealed with IP65 and strain-relieved according to EN 62444. The cable grommets are placed into compartments and are securely fixed to the frame during assembly. The KEL-ER-BL frames match exactly the cut-out dimensions for 10-, 16- and 24-pin standard industrial connectors. Either a cut-out of 36 mm or 46 mm in height can be chosen depending on the cables being routed. The KEL-ER-BL-B frame matches the cut-out dimensions of 46 × 46 mm measuring instruments. The single-row cable entry KEL-ER-BL-E is characterized by its space-saving design and is therefore ideal for confined spaces and cables with flat connectors (e.g. Sub-D). Thanks to the injected seal and the use of single grommets, the KEL-ER-BL series achieves protection class IP65. If the flange surface is roughly structured or slightly uneven, we recommend installing the additional flat blue rubber gasket included in the shipment. Advantages & Benefits Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly High cable density, wide variety of grommets Strain relief according to EN 62444 High stability, vibration resistant Space-saving shape
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEL-ER-BL Split Cable Transit Frames for the Food Industry- for Cables with Connectors / IP64/IP65 - 70012.200 - icotek Corp
Chicago, IL, United States
KEL-ER-BL Split Cable Transit Frames for the Food Industry- for Cables with Connectors / IP64/IP65
70012.200
KEL-ER-BL Split Cable Transit Frames for the Food Industry- for Cables with Connectors / IP64/IP65 70012.200
The KEL-ER-BL in the signal color blue is preferably used in the area of food packaging and processing machines where there is no direct contact with food. Products in this signal color are also popular in the pharmaceutical sector. The KEL-ER-BL is a split cable transit system for cables with and without connectors. Depending on the size, cables with a diameter of 1 to 16 mm (single grommets KT-BL 1 to KT-BL 15) or 16 to 35 mm (single grommets KT-BL 16 to 34) can be routed, sealed with IP65 and strain-relieved according to EN 62444. The cable grommets are placed into compartments and are securely fixed to the frame during assembly. The KEL-ER-BL frames match exactly the cut-out dimensions for 10-, 16- and 24-pin standard industrial connectors. Either a cut-out of 36 mm or 46 mm in height can be chosen depending on the cables being routed. The KEL-ER-BL-B frame matches the cut-out dimensions of 46 × 46 mm measuring instruments. The single-row cable entry KEL-ER-BL-E is characterized by its space-saving design and is therefore ideal for confined spaces and cables with flat connectors (e.g. Sub-D). Thanks to the injected seal and the use of single grommets, the KEL-ER-BL series achieves protection class IP65. If the flange surface is roughly structured or slightly uneven, we recommend installing the additional flat blue rubber gasket included in the shipment. Advantages & Benefits Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly High cable density, wide variety of grommets Strain relief according to EN 62444 High stability, vibration resistant Space-saving shape

The KEL-ER-BL in the signal color blue is preferably used in the area of food packaging and processing machines where there is no direct contact with food. Products in this signal color are also popular in the pharmaceutical sector.

The KEL-ER-BL is a split cable transit system for cables with and without connectors. Depending on the size, cables with a diameter of 1 to 16 mm (single grommets KT-BL 1 to KT-BL 15) or 16 to 35 mm (single grommets KT-BL 16 to 34) can be routed, sealed with IP65 and strain-relieved according to EN 62444. The cable grommets are placed into compartments and are securely fixed to the frame during assembly.

The KEL-ER-BL frames match exactly the cut-out dimensions for 10-, 16- and 24-pin standard industrial connectors. Either a cut-out of 36 mm or 46 mm in height can be chosen depending on the cables being routed. The KEL-ER-BL-B frame matches the cut-out dimensions of 46 × 46 mm measuring instruments.

The single-row cable entry KEL-ER-BL-E is characterized by its space-saving design and is therefore ideal for confined spaces and cables with flat connectors (e.g. Sub-D).

Thanks to the injected seal and the use of single grommets, the KEL-ER-BL series achieves protection class IP65. If the flange surface is roughly structured or slightly uneven, we recommend installing the additional flat blue rubber gasket included in the shipment.


Advantages & Benefits

  • Warranty on pre-terminated cables remains
  • Retrofits, repairs and maintenance can be done much more easily and quickly
  • High cable density, wide variety of grommets
  • Strain relief according to EN 62444
  • High stability, vibration resistant
  • Space-saving shape
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Transits
Product Number 70012.200
Product Name KEL-ER-BL Split Cable Transit Frames for the Food Industry- for Cables with Connectors / IP64/IP65
Ratings UL94-V0, self-extinguishing; IP65, IP64, IP55, IP54
Number of Cables 3
Diameter 0.63 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - RISE/NOFIRNO® Multi Mix - CSD Sealing Systems, LLC
CSD Sealing Systems, LLC
Specs
Features Firestop; Accommodates Pre-terminated Cables
Ratings Certified for A- and H- Class Conduits
Number of Cables 1 to ?
View Details
Double Protection Gland - CED12 - Eldon Enclosures
Specs
Diameter 0.49 inch (12.5 mm)
Frame Material Plastic
View Details
Non-Metallic Multi-Cable Bushing System - SKINTOP® CUBE - LAPP
Specs
Number of Cables 8 to 10
Transit Features Multiple Diameter Configuration
Application Industrial; Panel
View Details