icotek Corp KBH Holder- for Hook-And-Loop Tapes 61078

Description
Hook-and-loop tape holders serve as holders for hook-and-loop cable ties, which can be mounted quickly and easily in a variety of ways. These holders can be used in combination with hook-and-loop cable ties KLKB and hook-and-loop tape KLB. The KBH can be installed very quickly: the KBH-R with a 90° twist lock on profiles from 80/20, Bosch Rexroth, MiniTec, item, MayTec and Rittal and the KBH-S with universal screw installation. There are also self-adhesive versions (KBH-KS) as well as versions for mounting on C-rails and TS35 rails. Assembly, disassembly, retrofitting and service work can be done easily at any time. Advantages & Benefits Secure hold Versatile utilisation Suitable for hook-and-loop tape KLB and hook-and-loop fastener KLKB Available in three widths Four different guiding directions of the cable plate possible Subsequent removal or adding of cables is easily possible Very fast assembly Available for numerous aluminium profiles, construction profiles and mounting rails Can be combined with sliding blocks for strut profiles of numerous manufacturers
Datasheet
Description
Hook-and-loop tape holders serve as holders for hook-and-loop cable ties, which can be mounted quickly and easily in a variety of ways. These holders can be used in combination with hook-and-loop cable ties KLKB and hook-and-loop tape KLB. The KBH can be installed very quickly: the KBH-R with a 90° twist lock on profiles from 80/20, Bosch Rexroth, MiniTec, item, MayTec and Rittal and the KBH-S with universal screw installation. There are also self-adhesive versions (KBH-KS) as well as versions for mounting on C-rails and TS35 rails. Assembly, disassembly, retrofitting and service work can be done easily at any time. Advantages & Benefits Secure hold Versatile utilisation Suitable for hook-and-loop tape KLB and hook-and-loop fastener KLKB Available in three widths Four different guiding directions of the cable plate possible Subsequent removal or adding of cables is easily possible Very fast assembly Available for numerous aluminium profiles, construction profiles and mounting rails Can be combined with sliding blocks for strut profiles of numerous manufacturers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KBH Holder- for Hook-And-Loop Tapes - 61078 - icotek Corp
Chicago, IL, United States
KBH Holder- for Hook-And-Loop Tapes
61078
KBH Holder- for Hook-And-Loop Tapes 61078
Hook-and-loop tape holders serve as holders for hook-and-loop cable ties, which can be mounted quickly and easily in a variety of ways. These holders can be used in combination with hook-and-loop cable ties KLKB and hook-and-loop tape KLB. The KBH can be installed very quickly: the KBH-R with a 90° twist lock on profiles from 80/20, Bosch Rexroth, MiniTec, item, MayTec and Rittal and the KBH-S with universal screw installation. There are also self-adhesive versions (KBH-KS) as well as versions for mounting on C-rails and TS35 rails. Assembly, disassembly, retrofitting and service work can be done easily at any time. Advantages & Benefits Secure hold Versatile utilisation Suitable for hook-and-loop tape KLB and hook-and-loop fastener KLKB Available in three widths Four different guiding directions of the cable plate possible Subsequent removal or adding of cables is easily possible Very fast assembly Available for numerous aluminium profiles, construction profiles and mounting rails Can be combined with sliding blocks for strut profiles of numerous manufacturers

Hook-and-loop tape holders serve as holders for hook-and-loop cable ties, which can be mounted quickly and easily in a variety of ways. These holders can be used in combination with hook-and-loop cable ties KLKB and hook-and-loop tape KLB.

The KBH can be installed very quickly: the KBH-R with a 90° twist lock on profiles from 80/20, Bosch Rexroth, MiniTec, item, MayTec and Rittal and the KBH-S with universal screw installation. There are also self-adhesive versions (KBH-KS) as well as versions for mounting on C-rails and TS35 rails.

Assembly, disassembly, retrofitting and service work can be done easily at any time.


Advantages & Benefits

  • Secure hold
  • Versatile utilisation
  • Suitable for hook-and-loop tape KLB and hook-and-loop fastener KLKB
  • Available in three widths
  • Four different guiding directions of the cable plate possible
  • Subsequent removal or adding of cables is easily possible
  • Very fast assembly
  • Available for numerous aluminium profiles, construction profiles and mounting rails
  • Can be combined with sliding blocks for strut profiles of numerous manufacturers
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Ties
Product Number 61078
Product Name KBH Holder- for Hook-And-Loop Tapes
Material Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-200 - TE Connectivity
Specs
Material Stainless Steel
Length 33.07 inch (840 mm)
View Details
Cable Ties - 102546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 8.62 inch (219 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details