icotek Corp KLKB | KLB Hook-And-Loop Cable Ties- Single, Perforated or as Tape on Reel 61025

Description
Hook-and-loop cable ties are a more and more common fixing mode for cables. Cable ties with hook-and-loop fastener are used instead of standard cable ties, because they can be easily closed and opened several times. The soft material is gentle on cables, especially where vibrations are present. Hook-and-loop cable ties are available individually (KLKB) in four different sizes or as a continuous roll (KLB) in four different sizes. icotek also offers a wide range of suitable holders KBH. Advantages & Benefits Reusable The cable tie material is gentle on cables, especially if there are vibrations Adaptable
Datasheet
Description
Hook-and-loop cable ties are a more and more common fixing mode for cables. Cable ties with hook-and-loop fastener are used instead of standard cable ties, because they can be easily closed and opened several times. The soft material is gentle on cables, especially where vibrations are present. Hook-and-loop cable ties are available individually (KLKB) in four different sizes or as a continuous roll (KLB) in four different sizes. icotek also offers a wide range of suitable holders KBH. Advantages & Benefits Reusable The cable tie material is gentle on cables, especially if there are vibrations Adaptable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KLKB | KLB Hook-And-Loop Cable Ties- Single, Perforated or as Tape on Reel - 61025 - icotek Corp
Chicago, IL, United States
KLKB | KLB Hook-And-Loop Cable Ties- Single, Perforated or as Tape on Reel
61025
KLKB | KLB Hook-And-Loop Cable Ties- Single, Perforated or as Tape on Reel 61025
Hook-and-loop cable ties are a more and more common fixing mode for cables. Cable ties with hook-and-loop fastener are used instead of standard cable ties, because they can be easily closed and opened several times. The soft material is gentle on cables, especially where vibrations are present. Hook-and-loop cable ties are available individually (KLKB) in four different sizes or as a continuous roll (KLB) in four different sizes. icotek also offers a wide range of suitable holders KBH. Advantages & Benefits Reusable The cable tie material is gentle on cables, especially if there are vibrations Adaptable

Hook-and-loop cable ties are a more and more common fixing mode for cables. Cable ties with hook-and-loop fastener are used instead of standard cable ties, because they can be easily closed and opened several times. The soft material is gentle on cables, especially where vibrations are present.

Hook-and-loop cable ties are available individually (KLKB) in four different sizes or as a continuous roll (KLB) in four different sizes.

icotek also offers a wide range of suitable holders KBH.


Advantages & Benefits

  • Reusable
  • The cable tie material is gentle on cables, especially if there are vibrations
  • Adaptable
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Ties
Product Number 61025
Product Name KLKB | KLB Hook-And-Loop Cable Ties- Single, Perforated or as Tape on Reel
Material Polypropylen + Velours PA
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-224 - TE Connectivity
Specs
Material Stainless Steel
Length 17.72 inch (450 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details