The KBH Holder for Hook-and-Loop Tapes, part number 61002, is designed for universal mounting and compatibility with various mounting profiles. Constructed from polyamide, it operates effectively within a temperature range of -40°C to 140°C. This holder is silicone-free and halogen-free, making it suitable for a variety of applications. The KBH Holder can be installed quickly using a universal screw installation method. It is compatible with hook-and-loop cable ties KLKB and hook-and-loop tape KLB. The design allows for easy assembly, disassembly, retrofitting, and service work. It is also available in multiple widths and supports different guiding directions for cable management. The holder can be combined with sliding blocks for strut profiles from various manufacturers, enhancing its versatility in different setups.
Hook-and-loop tape holders serve as holders for hook-and-loop cable ties, which can be mounted quickly and easily in a variety of ways. These holders can be used in combination with hook-and-loop cable ties KLKB and hook-and-loop tape KLB.
The KBH can be installed very quickly: the KBH-R with a 90° twist lock on profiles from 80/20, Bosch Rexroth, MiniTec, item, MayTec and Rittal and the KBH-S with universal screw installation. There are also self-adhesive versions (KBH-KS) as well as versions for mounting on C-rails and TS35 rails.
Assembly, disassembly, retrofitting and service work can be done easily at any time.
Advantages & Benefits
| icotek Corp | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 61002 |
| Product Name | KBH Holder- for Hook-And-Loop Tapes |
| Material | Polyamide |