icotek Corp UT | Split U-Shaped Cable Grommet- for Cables with Connectors, Tool-Less Assembly / up to IP54 56104

Description
The UT cable grommet is an U-shaped cable bushing and makes it possible to route single pre-connectorized cables as well as standard cables with a diameter range of 4 to 11 mm into enclosures. The wall thickness of the enclosure can be from 1 to 4 mm. The UT is a split grommet that can be mounted around the cable. The UT grommet is ideal for installation on the lower part of the enclosure. After fitting the grommet with the cable, it is inserted into the recommended cut-out. The enclosure cover is then placed on the lower part. By screwing the cover tightly on the enclosure, pressure acts on the cable grommet and, depending on the properties of the enclosure, enables a sealing rate of up to IP54. Advantages & Benefits Allows the routing and sealing of cables that can vary in diameter up to 2 mm Simple, tool-less assembly Can be used for cable diameters from 4 to 11mm Protection class up to IP54 (if the grommet is selected correctly and depending on the enclosure properties) Cost-effective solution
Datasheet
Description
The UT cable grommet is an U-shaped cable bushing and makes it possible to route single pre-connectorized cables as well as standard cables with a diameter range of 4 to 11 mm into enclosures. The wall thickness of the enclosure can be from 1 to 4 mm. The UT is a split grommet that can be mounted around the cable. The UT grommet is ideal for installation on the lower part of the enclosure. After fitting the grommet with the cable, it is inserted into the recommended cut-out. The enclosure cover is then placed on the lower part. By screwing the cover tightly on the enclosure, pressure acts on the cable grommet and, depending on the properties of the enclosure, enables a sealing rate of up to IP54. Advantages & Benefits Allows the routing and sealing of cables that can vary in diameter up to 2 mm Simple, tool-less assembly Can be used for cable diameters from 4 to 11mm Protection class up to IP54 (if the grommet is selected correctly and depending on the enclosure properties) Cost-effective solution
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UT | Split U-Shaped Cable Grommet- for Cables with Connectors, Tool-Less Assembly / up to IP54 - 56104 - icotek Corp
Chicago, IL, United States
UT | Split U-Shaped Cable Grommet- for Cables with Connectors, Tool-Less Assembly / up to IP54
56104
UT | Split U-Shaped Cable Grommet- for Cables with Connectors, Tool-Less Assembly / up to IP54 56104
The UT cable grommet is an U-shaped cable bushing and makes it possible to route single pre-connectorized cables as well as standard cables with a diameter range of 4 to 11 mm into enclosures. The wall thickness of the enclosure can be from 1 to 4 mm. The UT is a split grommet that can be mounted around the cable. The UT grommet is ideal for installation on the lower part of the enclosure. After fitting the grommet with the cable, it is inserted into the recommended cut-out. The enclosure cover is then placed on the lower part. By screwing the cover tightly on the enclosure, pressure acts on the cable grommet and, depending on the properties of the enclosure, enables a sealing rate of up to IP54. Advantages & Benefits Allows the routing and sealing of cables that can vary in diameter up to 2 mm Simple, tool-less assembly Can be used for cable diameters from 4 to 11mm Protection class up to IP54 (if the grommet is selected correctly and depending on the enclosure properties) Cost-effective solution

The UT cable grommet is an U-shaped cable bushing and makes it possible to route single pre-connectorized cables as well as standard cables with a diameter range of 4 to 11 mm into enclosures.

The wall thickness of the enclosure can be from 1 to 4 mm.

The UT is a split grommet that can be mounted around the cable. The UT grommet is ideal for installation on the lower part of the enclosure.

After fitting the grommet with the cable, it is inserted into the recommended cut-out. The enclosure cover is then placed on the lower part.

By screwing the cover tightly on the enclosure, pressure acts on the cable grommet and, depending on the properties of the enclosure, enables a sealing rate of up to IP54.


Advantages & Benefits

  • Allows the routing and sealing of cables that can vary in diameter up to 2 mm
  • Simple, tool-less assembly
  • Can be used for cable diameters from 4 to 11mm
  • Protection class up to IP54 (if the grommet is selected correctly and depending on the enclosure properties)
  • Cost-effective solution
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Grommets
Product Number 56104
Product Name UT | Split U-Shaped Cable Grommet- for Cables with Connectors, Tool-Less Assembly / up to IP54
Shape Square / Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Grommets for Holes in Sheet Metal - GRO-3/4-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6500 inch (16.51 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 22.131 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Bushings, Grommets - 36-8482-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
Spring-Fast Grommet Edging: Flexi-Grommet™ BAP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details