icotek Corp KEL-FA | Split Multi Cable Transit Frames- for Cables with Connectors, Tool-Less Assembly / UL Type 12 / IP54 55247

Description
The KEL-FA range is a compact system to route and seal pre-terminated cables as well as conduits or pneumatic hoses utilising KT series grommets. After populating the entry frame with grommets and cables, the cover is put on and the two clamping levers are locked with the lower part by pressing them down. The twist-proof construction of the KEL-FA enables intuitive assembly. Routing and sealing with IP54 / UL Type 12 for cable diameters from 1 to 35 mm. The KEL-FA frames match exactly the cut-out dimensions for 10-, 16- and 24-pin standard industrial connectors. These KEL-FA frames can either be screw mounted or simply snapped into the KEL-SNAP frame. Advantages & Benefits Integrated sealing Quick assembly without tools Strain relief according to EN 62444 (when using KT single hole grommets) Very high cable density with multi-hole grommets High flexibility with multi-range grommets and the IMAS-CONNECT™ system Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly Wide variety
Datasheet
Description
The KEL-FA range is a compact system to route and seal pre-terminated cables as well as conduits or pneumatic hoses utilising KT series grommets. After populating the entry frame with grommets and cables, the cover is put on and the two clamping levers are locked with the lower part by pressing them down. The twist-proof construction of the KEL-FA enables intuitive assembly. Routing and sealing with IP54 / UL Type 12 for cable diameters from 1 to 35 mm. The KEL-FA frames match exactly the cut-out dimensions for 10-, 16- and 24-pin standard industrial connectors. These KEL-FA frames can either be screw mounted or simply snapped into the KEL-SNAP frame. Advantages & Benefits Integrated sealing Quick assembly without tools Strain relief according to EN 62444 (when using KT single hole grommets) Very high cable density with multi-hole grommets High flexibility with multi-range grommets and the IMAS-CONNECT™ system Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly Wide variety
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEL-FA | Split Multi Cable Transit Frames- for Cables with Connectors, Tool-Less Assembly / UL Type 12 / IP54 - 55247 - icotek Corp
Chicago, IL, United States
KEL-FA | Split Multi Cable Transit Frames- for Cables with Connectors, Tool-Less Assembly / UL Type 12 / IP54
55247
KEL-FA | Split Multi Cable Transit Frames- for Cables with Connectors, Tool-Less Assembly / UL Type 12 / IP54 55247
The KEL-FA range is a compact system to route and seal pre-terminated cables as well as conduits or pneumatic hoses utilising KT series grommets. After populating the entry frame with grommets and cables, the cover is put on and the two clamping levers are locked with the lower part by pressing them down. The twist-proof construction of the KEL-FA enables intuitive assembly. Routing and sealing with IP54 / UL Type 12 for cable diameters from 1 to 35 mm. The KEL-FA frames match exactly the cut-out dimensions for 10-, 16- and 24-pin standard industrial connectors. These KEL-FA frames can either be screw mounted or simply snapped into the KEL-SNAP frame. Advantages & Benefits Integrated sealing Quick assembly without tools Strain relief according to EN 62444 (when using KT single hole grommets) Very high cable density with multi-hole grommets High flexibility with multi-range grommets and the IMAS-CONNECT™ system Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly Wide variety

The KEL-FA range is a compact system to route and seal pre-terminated cables as well as conduits or pneumatic hoses utilising KT series grommets. After populating the entry frame with grommets and cables, the cover is put on and the two clamping levers are locked with the lower part by pressing them down. The twist-proof construction of the KEL-FA enables intuitive assembly. Routing and sealing with IP54 / UL Type 12 for cable diameters from 1 to 35 mm.

The KEL-FA frames match exactly the cut-out dimensions for 10-, 16- and 24-pin standard industrial connectors. These KEL-FA frames can either be screw mounted or simply snapped into the KEL-SNAP frame.


Advantages & Benefits

  • Integrated sealing
  • Quick assembly without tools
  • Strain relief according to EN 62444 (when using KT single hole grommets)
  • Very high cable density with multi-hole grommets
  • High flexibility with multi-range grommets and the IMAS-CONNECT™ system
  • Warranty on pre-terminated cables remains
  • Retrofits, repairs and maintenance can be done much more easily and quickly
  • Wide variety
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Transits
Product Number 55247
Product Name KEL-FA | Split Multi Cable Transit Frames- for Cables with Connectors, Tool-Less Assembly / UL Type 12 / IP54
Ratings UL94-V0, self-extinguishing; IP54; UL Type 12
Number of Cables 25
Diameter 1.38 inch (35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - RISE/NOFIRNO® Cable Penetrations - CSD Sealing Systems, LLC
CSD Sealing Systems, LLC
Specs
Features Firestop; Accommodates Pre-terminated Cables
Ratings Certified for A- and H- Class Conduits
Number of Cables 1 to ?
View Details
Double Protection Gland - CED20 - Eldon Enclosures
Specs
Diameter 0.81 inch (20.5 mm)
Frame Material Plastic
View Details
Non-Metallic Multi-Cable Bushing System - SKINTOP® CUBE - LAPP
Specs
Number of Cables 8 to 10
Transit Features Multiple Diameter Configuration
Application Industrial; Panel
View Details