icotek Corp DB Distribution Box | Split 360° Multi Cable Transit- for Cables with and without Connectors, M32 - M75 / IP54 54301

Description
With the distribution box, centrally routed cables can be distributed 360° in all desired directions. Cables (with and without connectors) with a diameter of 1 to 15 mm can be routed, sealed and strain relieved in accordance with EN 62444. The distribution box is suitable for metric cut-outs M32 - M75 and can be fixed with a locknut, which is included in the delivery. When using multi grommets, up to 48 cables can be routed and a high cable density is achieved. Thanks to the screw mount cover and the use of split cable grommets, retrofits, repairs and maintenance can be done much more easily and quickly. Advantages & Benefits Fast and easy assembly Easy distribution of cables in a 360° angle Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly Suitable for metric cut-outs M32 – M75 Strain relief according to EN 62444 Use of the proven KT grommet system High cable density, wide variety of grommets High flexibility with the use of multi-range and IMAS-CONNECT™ adapter grommets Hexagonal locknut included in the delivery High stability, vibration resistant Mechanical protection of the central entry point
Datasheet
Description
With the distribution box, centrally routed cables can be distributed 360° in all desired directions. Cables (with and without connectors) with a diameter of 1 to 15 mm can be routed, sealed and strain relieved in accordance with EN 62444. The distribution box is suitable for metric cut-outs M32 - M75 and can be fixed with a locknut, which is included in the delivery. When using multi grommets, up to 48 cables can be routed and a high cable density is achieved. Thanks to the screw mount cover and the use of split cable grommets, retrofits, repairs and maintenance can be done much more easily and quickly. Advantages & Benefits Fast and easy assembly Easy distribution of cables in a 360° angle Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly Suitable for metric cut-outs M32 – M75 Strain relief according to EN 62444 Use of the proven KT grommet system High cable density, wide variety of grommets High flexibility with the use of multi-range and IMAS-CONNECT™ adapter grommets Hexagonal locknut included in the delivery High stability, vibration resistant Mechanical protection of the central entry point
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB Distribution Box | Split 360° Multi Cable Transit- for Cables with and without Connectors, M32 - M75 / IP54 - 54301 - icotek Corp
Chicago, IL, United States
DB Distribution Box | Split 360° Multi Cable Transit- for Cables with and without Connectors, M32 - M75 / IP54
54301
DB Distribution Box | Split 360° Multi Cable Transit- for Cables with and without Connectors, M32 - M75 / IP54 54301
With the distribution box, centrally routed cables can be distributed 360° in all desired directions. Cables (with and without connectors) with a diameter of 1 to 15 mm can be routed, sealed and strain relieved in accordance with EN 62444. The distribution box is suitable for metric cut-outs M32 - M75 and can be fixed with a locknut, which is included in the delivery. When using multi grommets, up to 48 cables can be routed and a high cable density is achieved. Thanks to the screw mount cover and the use of split cable grommets, retrofits, repairs and maintenance can be done much more easily and quickly. Advantages & Benefits Fast and easy assembly Easy distribution of cables in a 360° angle Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly Suitable for metric cut-outs M32 – M75 Strain relief according to EN 62444 Use of the proven KT grommet system High cable density, wide variety of grommets High flexibility with the use of multi-range and IMAS-CONNECT™ adapter grommets Hexagonal locknut included in the delivery High stability, vibration resistant Mechanical protection of the central entry point

With the distribution box, centrally routed cables can be distributed 360° in all desired directions.

Cables (with and without connectors) with a diameter of 1 to 15 mm can be routed, sealed and strain relieved in accordance with EN 62444.

The distribution box is suitable for metric cut-outs M32 - M75 and can be fixed with a locknut, which is included in the delivery.

When using multi grommets, up to 48 cables can be routed and a high cable density is achieved.

Thanks to the screw mount cover and the use of split cable grommets, retrofits, repairs and maintenance can be done much more easily and quickly.


Advantages & Benefits

  • Fast and easy assembly
  • Easy distribution of cables in a 360° angle
  • Warranty on pre-terminated cables remains
  • Retrofits, repairs and maintenance can be done much more easily and quickly
  • Suitable for metric cut-outs M32 – M75
  • Strain relief according to EN 62444
  • Use of the proven KT grommet system
  • High cable density, wide variety of grommets
  • High flexibility with the use of multi-range and IMAS-CONNECT™ adapter grommets
  • Hexagonal locknut included in the delivery
  • High stability, vibration resistant
  • Mechanical protection of the central entry point
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Transits
Product Number 54301
Product Name DB Distribution Box | Split 360° Multi Cable Transit- for Cables with and without Connectors, M32 - M75 / IP54
Ratings IP54
Number of Cables 24
Diameter 0.59 inch (15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - RISE/NOFIRNO® Multi Mix - CSD Sealing Systems, LLC
CSD Sealing Systems, LLC
Specs
Features Firestop; Accommodates Pre-terminated Cables
Ratings Certified for A- and H- Class Conduits
Number of Cables 1 to ?
View Details
Double Protection Gland - CED50 - Eldon Enclosures
Specs
Diameter 1.99 inch (50.5 mm)
Frame Material Plastic
View Details
SKINTOP® CUBE - 52220004 - LAPP
Specs
Transit Features Multiple Diameter Configuration
Application Industrial; Panel
Method Flanged / Bolted
View Details