icotek Corp KEL-U | KEL-E | Split Multi Cable Transit Frames- for Cables with Connectors / IP54 / UL Type 12 54204.200

Description
Split multi cable transit system for routing cables with connectors providing an IP54 / UL Type 12 rating. Routing, sealing and providing strain relief for cable diameters from 1 to 35 mm. The multi cable transit system is easy to install. Cable grommets are placed into compartments and are securely fixed to the frame during assembly. The KEL-U frames match exactly the cut-out dimensions for 10-, 16- and 24-pin standard industrial connectors. Either a cut-out of 36 mm or 46 mm in height can be chosen depending on the cables being routed. The KEL-U-B frame matches the cut-out dimensions of 46 × 46 mm measuring instruments. For tool-less assembly / disassembly of the multi cable transit frames the snap mounting frame KEL-SNAP can be used. The single-row versions KEL-E are particularly suited for flat connectors. The small frames are ideal for applications with limited space. A flat rubber gasket is included in the shipment. This product is available in different versions: With steel screws or stainless steel screws. It is also possible to integrate threaded bushings. Please ask us about your desired variant. The version with threaded bushings enables the cable entry frame to be screwed onto the housing from the inside out. This protects against vandalism and tampering with the housing from the outside. Advantages & Benefits Fast and easy assembly Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly High cable density, wide variety of grommets Strain relief according to EN 62444 High stability, vibration resistant Space-saving shape Greatly increased cable density when using double or quadruple grommets
Datasheet
Description
Split multi cable transit system for routing cables with connectors providing an IP54 / UL Type 12 rating. Routing, sealing and providing strain relief for cable diameters from 1 to 35 mm. The multi cable transit system is easy to install. Cable grommets are placed into compartments and are securely fixed to the frame during assembly. The KEL-U frames match exactly the cut-out dimensions for 10-, 16- and 24-pin standard industrial connectors. Either a cut-out of 36 mm or 46 mm in height can be chosen depending on the cables being routed. The KEL-U-B frame matches the cut-out dimensions of 46 × 46 mm measuring instruments. For tool-less assembly / disassembly of the multi cable transit frames the snap mounting frame KEL-SNAP can be used. The single-row versions KEL-E are particularly suited for flat connectors. The small frames are ideal for applications with limited space. A flat rubber gasket is included in the shipment. This product is available in different versions: With steel screws or stainless steel screws. It is also possible to integrate threaded bushings. Please ask us about your desired variant. The version with threaded bushings enables the cable entry frame to be screwed onto the housing from the inside out. This protects against vandalism and tampering with the housing from the outside. Advantages & Benefits Fast and easy assembly Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly High cable density, wide variety of grommets Strain relief according to EN 62444 High stability, vibration resistant Space-saving shape Greatly increased cable density when using double or quadruple grommets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEL-U | KEL-E | Split Multi Cable Transit Frames- for Cables with Connectors / IP54 / UL Type 12 - 54204.200 - icotek Corp
Chicago, IL, United States
KEL-U | KEL-E | Split Multi Cable Transit Frames- for Cables with Connectors / IP54 / UL Type 12
54204.200
KEL-U | KEL-E | Split Multi Cable Transit Frames- for Cables with Connectors / IP54 / UL Type 12 54204.200
Split multi cable transit system for routing cables with connectors providing an IP54 / UL Type 12 rating. Routing, sealing and providing strain relief for cable diameters from 1 to 35 mm. The multi cable transit system is easy to install. Cable grommets are placed into compartments and are securely fixed to the frame during assembly. The KEL-U frames match exactly the cut-out dimensions for 10-, 16- and 24-pin standard industrial connectors. Either a cut-out of 36 mm or 46 mm in height can be chosen depending on the cables being routed. The KEL-U-B frame matches the cut-out dimensions of 46 × 46 mm measuring instruments. For tool-less assembly / disassembly of the multi cable transit frames the snap mounting frame KEL-SNAP can be used. The single-row versions KEL-E are particularly suited for flat connectors. The small frames are ideal for applications with limited space. A flat rubber gasket is included in the shipment. This product is available in different versions: With steel screws or stainless steel screws. It is also possible to integrate threaded bushings. Please ask us about your desired variant. The version with threaded bushings enables the cable entry frame to be screwed onto the housing from the inside out. This protects against vandalism and tampering with the housing from the outside. Advantages & Benefits Fast and easy assembly Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly High cable density, wide variety of grommets Strain relief according to EN 62444 High stability, vibration resistant Space-saving shape Greatly increased cable density when using double or quadruple grommets

Split multi cable transit system for routing cables with connectors providing an IP54 / UL Type 12 rating. Routing, sealing and providing strain relief for cable diameters from 1 to 35 mm.

The multi cable transit system is easy to install. Cable grommets are placed into compartments and are securely fixed to the frame during assembly.

The KEL-U frames match exactly the cut-out dimensions for 10-, 16- and 24-pin standard industrial connectors. Either a cut-out of 36 mm or 46 mm in height can be chosen depending on the cables being routed. The KEL-U-B frame matches the cut-out dimensions of 46 × 46 mm measuring instruments.

For tool-less assembly / disassembly of the multi cable transit frames the snap mounting frame KEL-SNAP can be used.

The single-row versions KEL-E are particularly suited for flat connectors. The small frames are ideal for applications with limited space.

A flat rubber gasket is included in the shipment.

This product is available in different versions: With steel screws or stainless steel screws. It is also possible to integrate threaded bushings. Please ask us about your desired variant.

The version with threaded bushings enables the cable entry frame to be screwed onto the housing from the inside out. This protects against vandalism and tampering with the housing from the outside.


Advantages & Benefits

  • Fast and easy assembly
  • Warranty on pre-terminated cables remains
  • Retrofits, repairs and maintenance can be done much more easily and quickly
  • High cable density, wide variety of grommets
  • Strain relief according to EN 62444
  • High stability, vibration resistant
  • Space-saving shape
  • Greatly increased cable density when using double or quadruple grommets
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Transits
Product Number 54204.200
Product Name KEL-U | KEL-E | Split Multi Cable Transit Frames- for Cables with Connectors / IP54 / UL Type 12
Ratings UL94-V0, self-extinguishing; IP54; UL Type 12
Number of Cables 16
Diameter 0.67 inch (17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKINTOP® CUBE MULTI - 52220053 - LAPP
Specs
Transit Features Multiple Diameter Configuration
Application Industrial; Panel
Method Flanged / Bolted
View Details
8 Port, Modular, Coaxial, Earthed Entrance Panel - 8PEEP-M - PolyPhaser Corporation
Specs
Number of Cables 8
Diameter 3.12 inch (79 mm)
Application Industrial; Panel; Power and Public Utility; Railway; Telecommunications; Land Mobile Radio, Medical, Military, Security
View Details
Cable Entry Plates - KEL-DPZ-KL - icotek GmbH
Specs
Features Firestop
Ratings Flame Class UL-94V, Protection Class IP65
Number of Cables 72
View Details