icotek Corp KEL-BES-S Split Cable Gland with Brush Strips- for cable pass-through, thread sizes M32 / M50 51538

Description
For round metric cut-outs M32/M50 icotek offers the split cable gland with brush strips KEL-BES-S round. It can be either directly snapped into the cut-out or screwed with a locknut, which is included in the shipment. Split cable glands with brush strips KEL-BES-S are suited for routing cables into server racks, control panels and electrical enclosures. Due to the split frame the KEL-BES-S can also be subsequently installed around the routed cables. Note: Snap-in mounting possible if wall thickness is 1 - 2.5 mm. For wall thickness < 1 mm and > 2.5 mm, a locknut must be used. Advantages & Benefits Fast and easy assembly Subsequent assembly possible Versatile utilization Allows reduced airflow while filtering out dust, hair and larger particulate matter Visual screening Protects cables against wear due to sharp edges of the cut-out
Description
For round metric cut-outs M32/M50 icotek offers the split cable gland with brush strips KEL-BES-S round. It can be either directly snapped into the cut-out or screwed with a locknut, which is included in the shipment. Split cable glands with brush strips KEL-BES-S are suited for routing cables into server racks, control panels and electrical enclosures. Due to the split frame the KEL-BES-S can also be subsequently installed around the routed cables. Note: Snap-in mounting possible if wall thickness is 1 - 2.5 mm. For wall thickness < 1 mm and > 2.5 mm, a locknut must be used. Advantages & Benefits Fast and easy assembly Subsequent assembly possible Versatile utilization Allows reduced airflow while filtering out dust, hair and larger particulate matter Visual screening Protects cables against wear due to sharp edges of the cut-out
Datasheet
Datasheet Summary
Powered by GS/AI

The KEL-BES-S Split Cable Gland with Brush Strips is designed for cable pass-through in round metric cut-outs of sizes M32 and M50. It can be installed by snapping it directly into the cut-out or by using a locknut, which is included. This product is suitable for routing cables into server racks, control panels, and electrical enclosures. Its split frame design allows for subsequent installation around already routed cables.

The cable gland is made from polycarbonate, with brush strips made from polyamide, and has a flame class rating of UL94-V0, indicating it is self-extinguishing. It operates effectively within a temperature range of -20°C to 90°C and is free from silicone and halogens. The mounting options include snap-in for wall thicknesses between 1 mm and 2.5 mm, while a locknut is required for wall thicknesses outside this range. The external diameter for the M32 cut-out is 46 mm, with a cut-out size of 32.3 mm.

Datasheet Summary
Powered by GS/AI

The KEL-BES-S Split Cable Gland with Brush Strips is designed for cable pass-through in round metric cut-outs of sizes M32 and M50. It can be installed by snapping it directly into the cut-out or by using a locknut, which is included. This product is suitable for routing cables into server racks, control panels, and electrical enclosures. Its split frame design allows for subsequent installation around already routed cables.

The cable gland is made from polycarbonate, with brush strips made from polyamide, and has a flame class rating of UL94-V0, indicating it is self-extinguishing. It operates effectively within a temperature range of -20°C to 90°C and is free from silicone and halogens. The mounting options include snap-in for wall thicknesses between 1 mm and 2.5 mm, while a locknut is required for wall thicknesses outside this range. The external diameter for the M32 cut-out is 46 mm, with a cut-out size of 32.3 mm.

Suppliers

Company
Product
Description
Supplier Links
KEL-BES-S Split Cable Gland with Brush Strips- for cable pass-through, thread sizes M32 / M50 - 51538 - icotek Corp
Chicago, IL, United States
KEL-BES-S Split Cable Gland with Brush Strips- for cable pass-through, thread sizes M32 / M50
51538
KEL-BES-S Split Cable Gland with Brush Strips- for cable pass-through, thread sizes M32 / M50 51538
For round metric cut-outs M32/M50 icotek offers the split cable gland with brush strips KEL-BES-S round. It can be either directly snapped into the cut-out or screwed with a locknut, which is included in the shipment. Split cable glands with brush strips KEL-BES-S are suited for routing cables into server racks, control panels and electrical enclosures. Due to the split frame the KEL-BES-S can also be subsequently installed around the routed cables. Note: Snap-in mounting possible if wall thickness is 1 - 2.5 mm. For wall thickness < 1 mm and > 2.5 mm, a locknut must be used. Advantages & Benefits Fast and easy assembly Subsequent assembly possible Versatile utilization Allows reduced airflow while filtering out dust, hair and larger particulate matter Visual screening Protects cables against wear due to sharp edges of the cut-out

For round metric cut-outs M32/M50 icotek offers the split cable gland with brush strips KEL-BES-S round. It can be either directly snapped into the cut-out or screwed with a locknut, which is included in the shipment.

Split cable glands with brush strips KEL-BES-S are suited for routing cables into server racks, control panels and electrical enclosures. Due to the split frame the KEL-BES-S can also be subsequently installed around the routed cables.

Note: Snap-in mounting possible if wall thickness is 1 - 2.5 mm. For wall thickness < 1 mm and > 2.5 mm, a locknut must be used.


Advantages & Benefits

  • Fast and easy assembly
  • Subsequent assembly possible
  • Versatile utilization
  • Allows reduced airflow while filtering out dust, hair and larger particulate matter
  • Visual screening
  • Protects cables against wear due to sharp edges of the cut-out
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Sealing Glands
Product Number 51538
Product Name KEL-BES-S Split Cable Gland with Brush Strips- for cable pass-through, thread sizes M32 / M50
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG605030R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Cable Glands - 127619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2756 to 0.4134 inch (7 to 10.5 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248701 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
5 Position Mini PL SPEC Pak ® Gland (PM51) - PS5T24-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details