icotek Corp KEL-DPZ CR Multi-Membrane Cable Entry Plates- for the Use in Cleanrooms / up to IP66 / UL Type 12 50798.601

Description
KEL-DPZ CR cable entry plates are designed to route and seal a large number cables without connectors, hoses or fiber optics (from 1.5 mm to 22 mm in diameter) in limited space. The KEL-DPZ CR products are a cost and time saving alternative to traditional cable glands. The assembly of the KEL-DPZ CR with cables or pneumatic hoses can be done quick and easy. Simply make a small hole in the thin membrane, push the cables through. The KEL-DPZ CR provides strain relief and protection up to IP66 / UL type 12. The KEL-DPZ CR matches exactly the cut-out dimensions of 6-, 16- and 24-pin standard industrial connectors. The size KEL-DPZ-B CR fits on cut-outs 46 × 46 mm. The very compact size KEL-DPZ-E CR is designed for routing cables in very small space. Through a cut-out of only 18 × 112 mm, up to 21 cables can be easily routed and sealed. Especially for Rittal KL / KX terminal boxes the size KEL-DPZ-KX/KL CR (IP65) was created. It was designed for routing up to 72 cables through the pre-cut standard cut-out. The self-tapping screws required for assembly are included in the scope of delivery. The products with article ending .600 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1. The materials used for these products have been tested and certified for outgassing according to VOC/SVOC (ISO 14644-8; ISO 16000-6,-9,-11,-25, VDI 2083 sheet 17). The products with the article ending .601 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1. Advantages & Benefits Fast mounting High cable density Certified protection up to IP66 (acc. to EN 60529) Automatic sealing and strain relief for the cable Hygienic design - free of dirt-collecting recesses Space-saving shape
Description
KEL-DPZ CR cable entry plates are designed to route and seal a large number cables without connectors, hoses or fiber optics (from 1.5 mm to 22 mm in diameter) in limited space. The KEL-DPZ CR products are a cost and time saving alternative to traditional cable glands. The assembly of the KEL-DPZ CR with cables or pneumatic hoses can be done quick and easy. Simply make a small hole in the thin membrane, push the cables through. The KEL-DPZ CR provides strain relief and protection up to IP66 / UL type 12. The KEL-DPZ CR matches exactly the cut-out dimensions of 6-, 16- and 24-pin standard industrial connectors. The size KEL-DPZ-B CR fits on cut-outs 46 × 46 mm. The very compact size KEL-DPZ-E CR is designed for routing cables in very small space. Through a cut-out of only 18 × 112 mm, up to 21 cables can be easily routed and sealed. Especially for Rittal KL / KX terminal boxes the size KEL-DPZ-KX/KL CR (IP65) was created. It was designed for routing up to 72 cables through the pre-cut standard cut-out. The self-tapping screws required for assembly are included in the scope of delivery. The products with article ending .600 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1. The materials used for these products have been tested and certified for outgassing according to VOC/SVOC (ISO 14644-8; ISO 16000-6,-9,-11,-25, VDI 2083 sheet 17). The products with the article ending .601 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1. Advantages & Benefits Fast mounting High cable density Certified protection up to IP66 (acc. to EN 60529) Automatic sealing and strain relief for the cable Hygienic design - free of dirt-collecting recesses Space-saving shape
Datasheet
Datasheet Summary
Powered by GS/AI

The KEL-DPZ-B CR Multi-Membrane Cable Entry Plate (part number 50798.601) is designed for use in cleanroom environments, providing a reliable solution for routing and sealing cables without connectors, hoses, or fiber optics. It accommodates cable diameters from 1.5 mm to 22 mm and offers protection up to IP66 and UL Type 12 ratings. The product features a compact design suitable for limited spaces, with a cut-out size of 46 x 46 mm. It is made from elastomer and polyamide materials, ensuring durability and resistance to environmental factors. The KEL-DPZ-B CR is also certified for particle emission in cleanroom class 1 according to ISO 14644-1, making it suitable for sensitive applications. The assembly process is straightforward, requiring only a small hole to be made in the membrane for cable insertion, which also provides strain relief.

Datasheet Summary
Powered by GS/AI

The KEL-DPZ-B CR Multi-Membrane Cable Entry Plate (part number 50798.601) is designed for use in cleanroom environments, providing a reliable solution for routing and sealing cables without connectors, hoses, or fiber optics. It accommodates cable diameters from 1.5 mm to 22 mm and offers protection up to IP66 and UL Type 12 ratings. The product features a compact design suitable for limited spaces, with a cut-out size of 46 x 46 mm. It is made from elastomer and polyamide materials, ensuring durability and resistance to environmental factors. The KEL-DPZ-B CR is also certified for particle emission in cleanroom class 1 according to ISO 14644-1, making it suitable for sensitive applications. The assembly process is straightforward, requiring only a small hole to be made in the membrane for cable insertion, which also provides strain relief.

Suppliers

Company
Product
Description
Supplier Links
KEL-DPZ CR Multi-Membrane Cable Entry Plates- for the Use in Cleanrooms / up to IP66 / UL Type 12 - 50798.601 - icotek Corp
Chicago, IL, United States
KEL-DPZ CR Multi-Membrane Cable Entry Plates- for the Use in Cleanrooms / up to IP66 / UL Type 12
50798.601
KEL-DPZ CR Multi-Membrane Cable Entry Plates- for the Use in Cleanrooms / up to IP66 / UL Type 12 50798.601
KEL-DPZ CR cable entry plates are designed to route and seal a large number cables without connectors, hoses or fiber optics (from 1.5 mm to 22 mm in diameter) in limited space. The KEL-DPZ CR products are a cost and time saving alternative to traditional cable glands. The assembly of the KEL-DPZ CR with cables or pneumatic hoses can be done quick and easy. Simply make a small hole in the thin membrane, push the cables through. The KEL-DPZ CR provides strain relief and protection up to IP66 / UL type 12. The KEL-DPZ CR matches exactly the cut-out dimensions of 6-, 16- and 24-pin standard industrial connectors. The size KEL-DPZ-B CR fits on cut-outs 46 × 46 mm. The very compact size KEL-DPZ-E CR is designed for routing cables in very small space. Through a cut-out of only 18 × 112 mm, up to 21 cables can be easily routed and sealed. Especially for Rittal KL / KX terminal boxes the size KEL-DPZ-KX/KL CR (IP65) was created. It was designed for routing up to 72 cables through the pre-cut standard cut-out. The self-tapping screws required for assembly are included in the scope of delivery. The products with article ending .600 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1. The materials used for these products have been tested and certified for outgassing according to VOC/SVOC (ISO 14644-8; ISO 16000-6,-9,-11,-25, VDI 2083 sheet 17). The products with the article ending .601 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1. Advantages & Benefits Fast mounting High cable density Certified protection up to IP66 (acc. to EN 60529) Automatic sealing and strain relief for the cable Hygienic design - free of dirt-collecting recesses Space-saving shape

KEL-DPZ CR cable entry plates are designed to route and seal a large number cables without connectors, hoses or fiber optics (from 1.5 mm to 22 mm in diameter) in limited space.

The KEL-DPZ CR products are a cost and time saving alternative to traditional cable glands.

The assembly of the KEL-DPZ CR with cables or pneumatic hoses can be done quick and easy. Simply make a small hole in the thin membrane, push the cables through. The KEL-DPZ CR provides strain relief and protection up to IP66 / UL type 12.

The KEL-DPZ CR matches exactly the cut-out dimensions of 6-, 16- and 24-pin standard industrial connectors. The size KEL-DPZ-B CR fits on cut-outs 46 × 46 mm. The very compact size KEL-DPZ-E CR is designed for routing cables in very small space. Through a cut-out of only 18 × 112 mm, up to 21 cables can be easily routed and sealed.

Especially for Rittal KL / KX terminal boxes the size KEL-DPZ-KX/KL CR (IP65) was created. It was designed for routing up to 72 cables through the pre-cut standard cut-out. The self-tapping screws required for assembly are included in the scope of delivery.

The products with article ending .600 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1. The materials used for these products have been tested and certified for outgassing according to VOC/SVOC (ISO 14644-8; ISO 16000-6,-9,-11,-25, VDI 2083 sheet 17).

The products with the article ending .601 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1.


Advantages & Benefits

  • Fast mounting
  • High cable density
  • Certified protection up to IP66 (acc. to EN 60529)
  • Automatic sealing and strain relief for the cable
  • Hygienic design - free of dirt-collecting recesses
  • Space-saving shape
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Transits
Product Number 50798.601
Product Name KEL-DPZ CR Multi-Membrane Cable Entry Plates- for the Use in Cleanrooms / up to IP66 / UL Type 12
Ratings UL94-V0, self-extinguishing; IP54, IP55, IP64, IP65, IP66; UL Type 12
Number of Cables 25
Diameter 0.26 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Non-Metallic Multi-Cable Bushing System - SKINTOP® CUBE - LAPP
Specs
Number of Cables 8 to 10
Transit Features Multiple Diameter Configuration
Application Industrial; Panel
View Details
KEL-DPZ CR Multi-Membrane Cable Entry Plates- for the Use in Cleanrooms / up to IP66 / UL Type 12 - 43675.001.600 - icotek Corp
Specs
Ratings UL94-V0, self-extinguishing; IP54, IP55, IP64, IP65, IP66; UL Type 12
Number of Cables 72
Diameter 0.87 inch (22 mm)
View Details
Cable Entry Inserts - KEL-ULTRA Flex - icotek GmbH
Specs
Features Firestop
Ratings UL94-V0, Self-extinguishing, IP66 (When Fastened with 8 Screws)
Number of Cables 1
View Details