icotek Corp KEL-DPZ Multi-Membrane Cable Entry Plates, Round- with Metric Threads M25 - M63 / IP66 / IP68 / UL Type 12/4X* 50737

Description
KEL-DPZ round cable entry plates are designed to route and seal cables without connectors or fiber optics (from 1.5 mm to 22 mm in diameter) in limited space. The assembly of the KEL-DPZ round with unterminated cables or pneumatic hoses can be done quick and easy. Simply make a small hole in the thin membrane, push the cables through. The KEL-DPZ round provides strain relief and protection IP66 / IP68 / UL Type 4X*. The round versions of the KEL-DPZ series have a thread to fit in metric cut-outs from M25 to M63. Thus cut-outs for metric cable glands can be used. ST-B Plugs can be used for sealing pierced membranes if cables have been removed. *4X for indoor use only Advantages & Benefits Fast mounting High cable density Certified protection IP66/IP68 (acc. to EN 60529) Automatic sealing and strain relief for the cable Suitable for metric cut-outs Hexagonal locknut included in the delivery Hygienic design - free of dirt-collecting recesses
Description
KEL-DPZ round cable entry plates are designed to route and seal cables without connectors or fiber optics (from 1.5 mm to 22 mm in diameter) in limited space. The assembly of the KEL-DPZ round with unterminated cables or pneumatic hoses can be done quick and easy. Simply make a small hole in the thin membrane, push the cables through. The KEL-DPZ round provides strain relief and protection IP66 / IP68 / UL Type 4X*. The round versions of the KEL-DPZ series have a thread to fit in metric cut-outs from M25 to M63. Thus cut-outs for metric cable glands can be used. ST-B Plugs can be used for sealing pierced membranes if cables have been removed. *4X for indoor use only Advantages & Benefits Fast mounting High cable density Certified protection IP66/IP68 (acc. to EN 60529) Automatic sealing and strain relief for the cable Suitable for metric cut-outs Hexagonal locknut included in the delivery Hygienic design - free of dirt-collecting recesses
Datasheet
Datasheet Summary
Powered by GS/AI

KEL-DPZ Multi-Membrane Cable Entry Plates, Round, with part number 50737, are designed for routing and sealing cables without connectors or fiber optics, accommodating cable diameters from 1.5 mm to 22 mm. These plates feature metric threads ranging from M25 to M63, making them suitable for various metric cut-outs. The product offers protection ratings of IP66 and IP68, ensuring a high level of ingress protection against dust and water. It is also certified for UL Type 12 and 4X for indoor use. The assembly process is straightforward, requiring only a small hole to be made in the membrane for cable insertion, which also provides strain relief. The KEL-DPZ plates are made from elastomer and polyamide, with a self-extinguishing flame class of UL94-V0. The product includes a hexagonal locknut for secure mounting and is designed to be hygienic, free from dirt-collecting recesses.

Datasheet Summary
Powered by GS/AI

KEL-DPZ Multi-Membrane Cable Entry Plates, Round, with part number 50737, are designed for routing and sealing cables without connectors or fiber optics, accommodating cable diameters from 1.5 mm to 22 mm. These plates feature metric threads ranging from M25 to M63, making them suitable for various metric cut-outs. The product offers protection ratings of IP66 and IP68, ensuring a high level of ingress protection against dust and water. It is also certified for UL Type 12 and 4X for indoor use. The assembly process is straightforward, requiring only a small hole to be made in the membrane for cable insertion, which also provides strain relief. The KEL-DPZ plates are made from elastomer and polyamide, with a self-extinguishing flame class of UL94-V0. The product includes a hexagonal locknut for secure mounting and is designed to be hygienic, free from dirt-collecting recesses.

Suppliers

Company
Product
Description
Supplier Links
KEL-DPZ Multi-Membrane Cable Entry Plates, Round- with Metric Threads M25 - M63 / IP66 / IP68 / UL Type 12/4X* - 50737 - icotek Corp
Chicago, IL, United States
KEL-DPZ Multi-Membrane Cable Entry Plates, Round- with Metric Threads M25 - M63 / IP66 / IP68 / UL Type 12/4X*
50737
KEL-DPZ Multi-Membrane Cable Entry Plates, Round- with Metric Threads M25 - M63 / IP66 / IP68 / UL Type 12/4X* 50737
KEL-DPZ round cable entry plates are designed to route and seal cables without connectors or fiber optics (from 1.5 mm to 22 mm in diameter) in limited space. The assembly of the KEL-DPZ round with unterminated cables or pneumatic hoses can be done quick and easy. Simply make a small hole in the thin membrane, push the cables through. The KEL-DPZ round provides strain relief and protection IP66 / IP68 / UL Type 4X*. The round versions of the KEL-DPZ series have a thread to fit in metric cut-outs from M25 to M63. Thus cut-outs for metric cable glands can be used. ST-B Plugs can be used for sealing pierced membranes if cables have been removed. *4X for indoor use only Advantages & Benefits Fast mounting High cable density Certified protection IP66/IP68 (acc. to EN 60529) Automatic sealing and strain relief for the cable Suitable for metric cut-outs Hexagonal locknut included in the delivery Hygienic design - free of dirt-collecting recesses

KEL-DPZ round cable entry plates are designed to route and seal cables without connectors or fiber optics (from 1.5 mm to 22 mm in diameter) in limited space.

The assembly of the KEL-DPZ round with unterminated cables or pneumatic hoses can be done quick and easy. Simply make a small hole in the thin membrane, push the cables through. The KEL-DPZ round provides strain relief and protection IP66 / IP68 / UL Type 4X*.

The round versions of the KEL-DPZ series have a thread to fit in metric cut-outs from M25 to M63. Thus cut-outs for metric cable glands can be used.

ST-B Plugs can be used for sealing pierced membranes if cables have been removed.

*4X for indoor use only


Advantages & Benefits

  • Fast mounting
  • High cable density
  • Certified protection IP66/IP68 (acc. to EN 60529)
  • Automatic sealing and strain relief for the cable
  • Suitable for metric cut-outs
  • Hexagonal locknut included in the delivery
  • Hygienic design - free of dirt-collecting recesses
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Transits
Product Number 50737
Product Name KEL-DPZ Multi-Membrane Cable Entry Plates, Round- with Metric Threads M25 - M63 / IP66 / IP68 / UL Type 12/4X*
Ratings UL94-V0, self-extinguishing; IP54, IP55, IP64, IP65, IP66, IP67, IP68; UL Type 12, UL Type 4X*
Number of Cables 4
Diameter 0.20 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - ACTIFOAM® Temporary Seals - CSD Sealing Systems, LLC
CSD Sealing Systems, LLC
Specs
Features Firestop; Accommodates Pre-terminated Cables
Number of Cables 1 to ?
Diameter 0.20 to 2.48 inch (5 to 63 mm)
View Details
Plastic Gland Plate - EHTC2125G - Eldon Enclosures
Specs
Frame Material Plastic
View Details
SKINTOP® CUBE - 52220004 - LAPP
Specs
Transit Features Multiple Diameter Configuration
Application Industrial; Panel
Method Flanged / Bolted
View Details