The KEL-DP Multi-Membrane Cable Entry Plate, part number 50564, is designed for routing cables without connectors in confined spaces. It is compatible with metric cut-outs ranging from M16 to M50 and offers an ingress protection rating of IP65 and UL Type 12 certification. The product features a simple assembly process that does not require tools; users can easily create a small hole in the membrane to insert cables. The design includes a special rib that ensures a centered fit within the cut-outs, enhancing stability. The KEL-DP plate is made from elastomer material, is flame class UL94-V0 rated, and operates effectively within a temperature range of -40°C to 100°C. It is also silicone-free and halogen-free, making it suitable for various applications where hygiene is a concern. The product is available in black and has a maximum cable diameter of 11.3 mm, accommodating a high cable density while maintaining a hygienic design free of dirt-collecting recesses.
KEL-DP entry plates are designed for routing cables without connectors, hoses or fiber optics in limited space.
The KEL-DP products are an easy to assemble and cost saving alternative to traditional cable glands. Simply make a small hole in the thin membrane and push the cables through. The KEL-DP round provides protection IP65 / UL type 12.
The round version vo the KEL-DP fits perfectly into metric cut-outs M16 | M20 | M25 | M32 | M40 | M50. A special rib ensures a centered fit in the cut-outs.
ST-B Plugs can be used for sealing pierced membranes if cables have been removed.
Advantages & Benefits
| icotek Corp | |
|---|---|
| Product Category | Cable Transits |
| Product Number | 50564 |
| Product Name | KEL-DP Multi-Membrane Cable Entry Plates, round- Pluggable into Metric Cut-Outs M16 - M50 / IP65 / UL Type 12 |
| Ratings | UL94-V0, self-extinguishing; IP54, IP55, IP64, IP65; UL Type 12 |
| Number of Cables | 16 |
| Diameter | 0.44 inch (11 mm) |