icotek Corp KEA | 90° Cable entry adapter- for split cable entry frames & multi-membrane cable entry plates / up to IP66 48300

Description
KEA 24 is a cable entry adapter for accommodating various icotek cable entry frames and plates of size 24. The adapter allows cables to be routed at a 90° angle. The installation direction can be horizontal or vertical. The cables are protected against mechanical tension in the entry and exit areas. Wall mounting is done either with screws and nuts or by using threaded bushings. A suitable wall seal is included in the scope of delivery. icotek also offers suitable punches for the cut-out. The cable entry plates KEL-DP 24 Type B can be easily snapped onto the KEA 24 W90 R. The cable entry frames KEL 24, KEL-U 24, KEL-ER 24 and the cable entry plates KEL-DPZ 24 and KEL-DPU 24 can be screwed onto the KEA 24 W90 S. This enables the insertion of pre-assembled and non-assembled cables. Protection class (KEA + ...): KEL-ER 24: IP54, IP65 KEL-U 24: IP54 KEL 24: IP54 KEL-DPU 24: IP54, IP65 KEL-DPZ 24: IP54, IP65, IP66 KEL-DP 24 B: IP54 Advantages & Benefits Allows the adaptation of cable entry plates at a 90° angle Quick and easy, partly tool-free (R variant) assembly High packing density in combination with cable entry plates (size 24) Mechanical protection at cable entry and exit due to the closed housing Universal 90° adapter for many icotek products in size 24 Space saving within the control cabinet due to the bending radius being shifted outwards Edge protection Wall seal included High stability due to the geometry of the housing
Datasheet
Description
KEA 24 is a cable entry adapter for accommodating various icotek cable entry frames and plates of size 24. The adapter allows cables to be routed at a 90° angle. The installation direction can be horizontal or vertical. The cables are protected against mechanical tension in the entry and exit areas. Wall mounting is done either with screws and nuts or by using threaded bushings. A suitable wall seal is included in the scope of delivery. icotek also offers suitable punches for the cut-out. The cable entry plates KEL-DP 24 Type B can be easily snapped onto the KEA 24 W90 R. The cable entry frames KEL 24, KEL-U 24, KEL-ER 24 and the cable entry plates KEL-DPZ 24 and KEL-DPU 24 can be screwed onto the KEA 24 W90 S. This enables the insertion of pre-assembled and non-assembled cables. Protection class (KEA + ...): KEL-ER 24: IP54, IP65 KEL-U 24: IP54 KEL 24: IP54 KEL-DPU 24: IP54, IP65 KEL-DPZ 24: IP54, IP65, IP66 KEL-DP 24 B: IP54 Advantages & Benefits Allows the adaptation of cable entry plates at a 90° angle Quick and easy, partly tool-free (R variant) assembly High packing density in combination with cable entry plates (size 24) Mechanical protection at cable entry and exit due to the closed housing Universal 90° adapter for many icotek products in size 24 Space saving within the control cabinet due to the bending radius being shifted outwards Edge protection Wall seal included High stability due to the geometry of the housing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEA | 90° Cable entry adapter- for split cable entry frames & multi-membrane cable entry plates / up to IP66 - 48300 - icotek Corp
Chicago, IL, United States
KEA | 90° Cable entry adapter- for split cable entry frames & multi-membrane cable entry plates / up to IP66
48300
KEA | 90° Cable entry adapter- for split cable entry frames & multi-membrane cable entry plates / up to IP66 48300
KEA 24 is a cable entry adapter for accommodating various icotek cable entry frames and plates of size 24. The adapter allows cables to be routed at a 90° angle. The installation direction can be horizontal or vertical. The cables are protected against mechanical tension in the entry and exit areas. Wall mounting is done either with screws and nuts or by using threaded bushings. A suitable wall seal is included in the scope of delivery. icotek also offers suitable punches for the cut-out. The cable entry plates KEL-DP 24 Type B can be easily snapped onto the KEA 24 W90 R. The cable entry frames KEL 24, KEL-U 24, KEL-ER 24 and the cable entry plates KEL-DPZ 24 and KEL-DPU 24 can be screwed onto the KEA 24 W90 S. This enables the insertion of pre-assembled and non-assembled cables. Protection class (KEA + ...): KEL-ER 24: IP54, IP65 KEL-U 24: IP54 KEL 24: IP54 KEL-DPU 24: IP54, IP65 KEL-DPZ 24: IP54, IP65, IP66 KEL-DP 24 B: IP54 Advantages & Benefits Allows the adaptation of cable entry plates at a 90° angle Quick and easy, partly tool-free (R variant) assembly High packing density in combination with cable entry plates (size 24) Mechanical protection at cable entry and exit due to the closed housing Universal 90° adapter for many icotek products in size 24 Space saving within the control cabinet due to the bending radius being shifted outwards Edge protection Wall seal included High stability due to the geometry of the housing

KEA 24 is a cable entry adapter for accommodating various icotek cable entry frames and plates of size 24. The adapter allows cables to be routed at a 90° angle. The installation direction can be horizontal or vertical. The cables are protected against mechanical tension in the entry and exit areas. Wall mounting is done either with screws and nuts or by using threaded bushings. A suitable wall seal is included in the scope of delivery. icotek also offers suitable punches for the cut-out.

The cable entry plates KEL-DP 24 Type B can be easily snapped onto the KEA 24 W90 R. The cable entry frames KEL 24, KEL-U 24, KEL-ER 24 and the cable entry plates KEL-DPZ 24 and KEL-DPU 24 can be screwed onto the KEA 24 W90 S. This enables the insertion of pre-assembled and non-assembled cables.

Protection class (KEA + ...):

  • KEL-ER 24: IP54, IP65
  • KEL-U 24: IP54
  • KEL 24: IP54
  • KEL-DPU 24: IP54, IP65
  • KEL-DPZ 24: IP54, IP65, IP66
  • KEL-DP 24 B: IP54

Advantages & Benefits

  • Allows the adaptation of cable entry plates at a 90° angle
  • Quick and easy, partly tool-free (R variant) assembly
  • High packing density in combination with cable entry plates (size 24)
  • Mechanical protection at cable entry and exit due to the closed housing
  • Universal 90° adapter for many icotek products in size 24
  • Space saving within the control cabinet due to the bending radius being shifted outwards
  • Edge protection
  • Wall seal included
  • High stability due to the geometry of the housing
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Electrical Connectors
Product Number 48300
Product Name KEA | 90° Cable entry adapter- for split cable entry frames & multi-membrane cable entry plates / up to IP66
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MRG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Plug - SEA-GS-HAR-4POL - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details