icotek Corp KEL-ER CR Split Multi Cable Transit Frames- for the Use in Cleanrooms / IP66 / UL Type 12/4X* 48204.601

Description
Split multi cable transit system for routing and sealing cables with connectors, providing an IP66 / UL Type 12/4X* rating and strain relief for cable diameters from 1 to 16 mm (single-hole grommets KT CR 1 - 15) and 16 to 35 mm (single-hole grommets KT CR 16 - 34). The multi cable transit system is easy to install. Cable grommets are placed into compartments and are securely fixed to the frame during assembly. The KEL-ER CR frames match exactly the cut-out dimensions for 10-, 16- and 24-pin standard industrial connectors. Either a cut-out of 36 mm or 46 mm in height can be chosen depending on the cables being c. The KEL-ER-B CR frame matches the cut-out dimensions of 46 × 46 mm measuring instruments. The single-row versions KEL-ER-E CR are particularly suited for flat connectors. The small frames are ideal for applications with limited space. A flat rubber gasket is included in the shipment. The products with article ending .600 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1. The materials used for these products have been tested and certified for outgassing according to VOC/SVOC (ISO 14644-8; ISO 16000-6,-9,-11,-25, VDI 2083 sheet 17). The products with the article ending .601 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1. *4X for indoor use only Advantages & Benefits Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly High cable density, wide variety of grommets Strain relief according to EN 62444 High stability, vibration resistant Space-saving shape
Datasheet
Description
Split multi cable transit system for routing and sealing cables with connectors, providing an IP66 / UL Type 12/4X* rating and strain relief for cable diameters from 1 to 16 mm (single-hole grommets KT CR 1 - 15) and 16 to 35 mm (single-hole grommets KT CR 16 - 34). The multi cable transit system is easy to install. Cable grommets are placed into compartments and are securely fixed to the frame during assembly. The KEL-ER CR frames match exactly the cut-out dimensions for 10-, 16- and 24-pin standard industrial connectors. Either a cut-out of 36 mm or 46 mm in height can be chosen depending on the cables being c. The KEL-ER-B CR frame matches the cut-out dimensions of 46 × 46 mm measuring instruments. The single-row versions KEL-ER-E CR are particularly suited for flat connectors. The small frames are ideal for applications with limited space. A flat rubber gasket is included in the shipment. The products with article ending .600 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1. The materials used for these products have been tested and certified for outgassing according to VOC/SVOC (ISO 14644-8; ISO 16000-6,-9,-11,-25, VDI 2083 sheet 17). The products with the article ending .601 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1. *4X for indoor use only Advantages & Benefits Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly High cable density, wide variety of grommets Strain relief according to EN 62444 High stability, vibration resistant Space-saving shape
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEL-ER CR Split Multi Cable Transit Frames- for the Use in Cleanrooms / IP66 / UL Type 12/4X* - 48204.601 - icotek Corp
Chicago, IL, United States
KEL-ER CR Split Multi Cable Transit Frames- for the Use in Cleanrooms / IP66 / UL Type 12/4X*
48204.601
KEL-ER CR Split Multi Cable Transit Frames- for the Use in Cleanrooms / IP66 / UL Type 12/4X* 48204.601
Split multi cable transit system for routing and sealing cables with connectors, providing an IP66 / UL Type 12/4X* rating and strain relief for cable diameters from 1 to 16 mm (single-hole grommets KT CR 1 - 15) and 16 to 35 mm (single-hole grommets KT CR 16 - 34). The multi cable transit system is easy to install. Cable grommets are placed into compartments and are securely fixed to the frame during assembly. The KEL-ER CR frames match exactly the cut-out dimensions for 10-, 16- and 24-pin standard industrial connectors. Either a cut-out of 36 mm or 46 mm in height can be chosen depending on the cables being c. The KEL-ER-B CR frame matches the cut-out dimensions of 46 × 46 mm measuring instruments. The single-row versions KEL-ER-E CR are particularly suited for flat connectors. The small frames are ideal for applications with limited space. A flat rubber gasket is included in the shipment. The products with article ending .600 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1. The materials used for these products have been tested and certified for outgassing according to VOC/SVOC (ISO 14644-8; ISO 16000-6,-9,-11,-25, VDI 2083 sheet 17). The products with the article ending .601 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1. *4X for indoor use only Advantages & Benefits Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly High cable density, wide variety of grommets Strain relief according to EN 62444 High stability, vibration resistant Space-saving shape

Split multi cable transit system for routing and sealing cables with connectors, providing an IP66 / UL Type 12/4X* rating and strain relief for cable diameters from 1 to 16 mm (single-hole grommets KT CR 1 - 15) and 16 to 35 mm (single-hole grommets KT CR 16 - 34).

The multi cable transit system is easy to install. Cable grommets are placed into compartments and are securely fixed to the frame during assembly.

The KEL-ER CR frames match exactly the cut-out dimensions for 10-, 16- and 24-pin standard industrial connectors. Either a cut-out of 36 mm or 46 mm in height can be chosen depending on the cables being c. The KEL-ER-B CR frame matches the cut-out dimensions of 46 × 46 mm measuring instruments.

The single-row versions KEL-ER-E CR are particularly suited for flat connectors. The small frames are ideal for applications with limited space.

A flat rubber gasket is included in the shipment.

The products with article ending .600 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1. The materials used for these products have been tested and certified for outgassing according to VOC/SVOC (ISO 14644-8; ISO 16000-6,-9,-11,-25, VDI 2083 sheet 17).

The products with the article ending .601 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1.

*4X for indoor use only


Advantages & Benefits

  • Warranty on pre-terminated cables remains
  • Retrofits, repairs and maintenance can be done much more easily and quickly
  • High cable density, wide variety of grommets
  • Strain relief according to EN 62444
  • High stability, vibration resistant
  • Space-saving shape
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Transits
Product Number 48204.601
Product Name KEL-ER CR Split Multi Cable Transit Frames- for the Use in Cleanrooms / IP66 / UL Type 12/4X*
Ratings UL94-V0, self-extinguishing; IP54, IP55, IP64, IP65, IP66; UL Type 12, UL Type 4X*
Number of Cables 4
Diameter 0.63 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

8 Port, Modular, Coaxial, Earthed Entrance Panel - 8PEEP-M - PolyPhaser Corporation
Specs
Number of Cables 8
Diameter 3.12 inch (79 mm)
Application Industrial; Panel; Power and Public Utility; Railway; Telecommunications; Land Mobile Radio, Medical, Military, Security
View Details
Double Protection Gland - CED50 - Eldon Enclosures
Specs
Diameter 1.99 inch (50.5 mm)
Frame Material Plastic
View Details
KEL-DPZ Multi-Membrane Cable Entry Plates, Round- with Metric Threads M25 - M63 / IP66 / IP68 / UL Type 12/4X* - 43751 - icotek Corp
Specs
Ratings UL94-V0, self-extinguishing; IP54, IP55, IP64, IP65, IP66, IP67, IP68; UL Type 12, UL Type 4X*
Number of Cables 10
Diameter 0.87 inch (22 mm)
View Details