icotek Corp KEL 183 | Split Multi Cable Transit Frames- for Cables with Diameters of up to 75 mm / IP54 / UL Type 12 47110

Description
The split multi cable transit frame KEL 183 enables the user to route cables and tubes with a diameter of up to 75 mm (depending on the frame type) and to seal them in accordance with IP54 / up to UL Type 12. For cables up to 35 mm the cable grommets KT can be used. With these split cable grommets, pre-terminated cables can be routed. For cables up to 75 mm we have created the grommets KTMB for KEL 183. Those are not split and have a defined area for pushing the cable through. The KEL 183-E is the compact version of the multi cable transit frame KEL 183. It is available in 2 versions. The KEL 183-E4 with its 4 large KT grommets is particularly suitable for routeing supply lines and hoses with diameters up to 35 mm. Using KT-DPF grommets enables flexible routeing of rigid cables. The KEL 183-E16 with its 16 small KT grommets offers a large packing density for cables up to 17 mm in diameter, with or without preassembled connectors. Especially suitable for large sized connectors. The grommets are securely fixed inside the frame and can’t fall out. Once the lid is affixed to the base frame, it is compressed and tightly sealed. A flat rubber gasket is included in the shipment. This product is available in different versions: With steel screws or stainless steel screws. Advantages & Benefits Installation of cables up to 75 mm in diameter It is possible to install rigid cables at angles Retrofits, repairs and maintenance can be done much more easily and quickly Greatly increased cable density when using double or quadruple grommets
Datasheet
Description
The split multi cable transit frame KEL 183 enables the user to route cables and tubes with a diameter of up to 75 mm (depending on the frame type) and to seal them in accordance with IP54 / up to UL Type 12. For cables up to 35 mm the cable grommets KT can be used. With these split cable grommets, pre-terminated cables can be routed. For cables up to 75 mm we have created the grommets KTMB for KEL 183. Those are not split and have a defined area for pushing the cable through. The KEL 183-E is the compact version of the multi cable transit frame KEL 183. It is available in 2 versions. The KEL 183-E4 with its 4 large KT grommets is particularly suitable for routeing supply lines and hoses with diameters up to 35 mm. Using KT-DPF grommets enables flexible routeing of rigid cables. The KEL 183-E16 with its 16 small KT grommets offers a large packing density for cables up to 17 mm in diameter, with or without preassembled connectors. Especially suitable for large sized connectors. The grommets are securely fixed inside the frame and can’t fall out. Once the lid is affixed to the base frame, it is compressed and tightly sealed. A flat rubber gasket is included in the shipment. This product is available in different versions: With steel screws or stainless steel screws. Advantages & Benefits Installation of cables up to 75 mm in diameter It is possible to install rigid cables at angles Retrofits, repairs and maintenance can be done much more easily and quickly Greatly increased cable density when using double or quadruple grommets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEL 183 | Split Multi Cable Transit Frames- for Cables with Diameters of up to 75 mm / IP54 / UL Type 12 - 47110 - icotek Corp
Chicago, IL, United States
KEL 183 | Split Multi Cable Transit Frames- for Cables with Diameters of up to 75 mm / IP54 / UL Type 12
47110
KEL 183 | Split Multi Cable Transit Frames- for Cables with Diameters of up to 75 mm / IP54 / UL Type 12 47110
The split multi cable transit frame KEL 183 enables the user to route cables and tubes with a diameter of up to 75 mm (depending on the frame type) and to seal them in accordance with IP54 / up to UL Type 12. For cables up to 35 mm the cable grommets KT can be used. With these split cable grommets, pre-terminated cables can be routed. For cables up to 75 mm we have created the grommets KTMB for KEL 183. Those are not split and have a defined area for pushing the cable through. The KEL 183-E is the compact version of the multi cable transit frame KEL 183. It is available in 2 versions. The KEL 183-E4 with its 4 large KT grommets is particularly suitable for routeing supply lines and hoses with diameters up to 35 mm. Using KT-DPF grommets enables flexible routeing of rigid cables. The KEL 183-E16 with its 16 small KT grommets offers a large packing density for cables up to 17 mm in diameter, with or without preassembled connectors. Especially suitable for large sized connectors. The grommets are securely fixed inside the frame and can’t fall out. Once the lid is affixed to the base frame, it is compressed and tightly sealed. A flat rubber gasket is included in the shipment. This product is available in different versions: With steel screws or stainless steel screws. Advantages & Benefits Installation of cables up to 75 mm in diameter It is possible to install rigid cables at angles Retrofits, repairs and maintenance can be done much more easily and quickly Greatly increased cable density when using double or quadruple grommets

The split multi cable transit frame KEL 183 enables the user to route cables and tubes with a diameter of up to 75 mm (depending on the frame type) and to seal them in accordance with IP54 / up to UL Type 12.

For cables up to 35 mm the cable grommets KT can be used. With these split cable grommets, pre-terminated cables can be routed. For cables up to 75 mm we have created the grommets KTMB for KEL 183. Those are not split and have a defined area for pushing the cable through.

The KEL 183-E is the compact version of the multi cable transit frame KEL 183. It is available in 2 versions.

The KEL 183-E4 with its 4 large KT grommets is particularly suitable for routeing supply lines and hoses with diameters up to 35 mm. Using KT-DPF grommets enables flexible routeing of rigid cables.

The KEL 183-E16 with its 16 small KT grommets offers a large packing density for cables up to 17 mm in diameter, with or without preassembled connectors. Especially suitable for large sized connectors.

The grommets are securely fixed inside the frame and can’t fall out. Once the lid is affixed to the base frame, it is compressed and tightly sealed.

A flat rubber gasket is included in the shipment.

This product is available in different versions: With steel screws or stainless steel screws.


Advantages & Benefits

  • Installation of cables up to 75 mm in diameter
  • It is possible to install rigid cables at angles
  • Retrofits, repairs and maintenance can be done much more easily and quickly
  • Greatly increased cable density when using double or quadruple grommets
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Transits
Product Number 47110
Product Name KEL 183 | Split Multi Cable Transit Frames- for Cables with Diameters of up to 75 mm / IP54 / UL Type 12
Ratings UL94-V0, self-extinguishing; IP54; UL Type 12
Unlock Full Specs
to access all available technical data

Similar Products

KEL | Centrally Split Multi Cable Transit Frames- for Cables with Connectors / IP54 / UL Type 12 - 42222 - icotek Corp
Specs
Ratings UL94-V0, self-extinguishing; IP54; UL Type 12
Number of Cables 35
Diameter 1.38 inch (35 mm)
View Details
Cable Entry Plates - KEL-DPZ 24 - icotek GmbH
Specs
Features Firestop; Explosion Proof
Ratings Flame Class UL-94V, Protection Class IP65
Number of Cables 14 to 121
View Details
 - RISE® Multi-Cable Penetrations - CSD Sealing Systems, LLC
CSD Sealing Systems, LLC
Specs
Features Firestop; Accommodates Pre-terminated Cables
Ratings Certified for A- and H- Class Conduits
Number of Cables 1 to ?
View Details