icotek Corp FT | Cable Grommets for Flat Cables- for Use in Multi Cable Transit Frames KEL-FL / IP54 46300

Description
FT grommets are used to route flat cables, e.g. in elevator construction. Suitable for multi cable transit frames KEL-FL. Innovative construction of the grommets compensates for manufacturing inconsistencies in flat cables. Advantages & Benefits Routing of flat cables with various dimensions
Datasheet
Description
FT grommets are used to route flat cables, e.g. in elevator construction. Suitable for multi cable transit frames KEL-FL. Innovative construction of the grommets compensates for manufacturing inconsistencies in flat cables. Advantages & Benefits Routing of flat cables with various dimensions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FT | Cable Grommets for Flat Cables- for Use in Multi Cable Transit Frames KEL-FL / IP54 - 46300 - icotek Corp
Chicago, IL, United States
FT | Cable Grommets for Flat Cables- for Use in Multi Cable Transit Frames KEL-FL / IP54
46300
FT | Cable Grommets for Flat Cables- for Use in Multi Cable Transit Frames KEL-FL / IP54 46300
FT grommets are used to route flat cables, e.g. in elevator construction. Suitable for multi cable transit frames KEL-FL. Innovative construction of the grommets compensates for manufacturing inconsistencies in flat cables. Advantages & Benefits Routing of flat cables with various dimensions

FT grommets are used to route flat cables, e.g. in elevator construction. Suitable for multi cable transit frames KEL-FL.

Innovative construction of the grommets compensates for manufacturing inconsistencies in flat cables.


Advantages & Benefits

  • Routing of flat cables with various dimensions
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Grommets
Product Number 46300
Product Name FT | Cable Grommets for Flat Cables- for Use in Multi Cable Transit Frames KEL-FL / IP54
Shape Square / Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Grommets for Holes in Sheet Metal - GRO-1-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8900 inch (22.61 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 18.596 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Rubber Grommet - 753 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.6250 inch (15.87 mm)
View Details
3 suppliers
Spring-Fast Grommet Edging: AP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details